G920 Driving Force Racing Wheel For Xbox One And PC

GET EXCLUSIVE PROJECT CARS SKINS

When you order G920 Driving Force Racing Wheel

Skins featuring Logitech G and esports teams Cloud 9 and TeamSoloMid.
Car designs are available for: PC, Xbox One and PlayStation 4.

WORKS WITH XBOX ONE AND PC

Enhance your console experience

Driving Force is designed for the latest Xbox One™ console racing game titles. You may never race with a regular controller again after you experience G920 Driving Force.

G920 Driving Force also works on PC with select titles using Logitech Gaming Software.

Manufacturer Part Number
941-000121
EAN/UPC
0097855114693,097855114693
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PART NUMBER

941-000121

WARRANTY INFORMATION

2-Year Limited Hardware Warranty

SYSTEM REQUIREMENTS

Xbox One™
Powered USB port

OR

Windows® 8.1, Windows 8, or Windows 7

Powered USB Port
Internet connection and 150MB hard drive space (for optional software download)
Games that support Logitech® force feedback racing wheel

PACKAGE CONTENTS

Steering wheel
Pedals
Power adapter
User documentation

PHYSICAL SPECIFICATIONS

Wheel: 

  • Height: 270 mm (10.63 in)
  • Width: 260 mm (10.24 in)
  • Depth: 278 mm (10.94 in)
  • Weight without cables: 2.25 kg (4.96 lb)

Pedals:

  • Height: 167 mm (6.57 in)
  • Width: 428.5 mm (16.87 in)
  • Depth: 311 mm (12.24 in)
  • Weight without cables: 3.1 kg (6.83 lb)


TECHNICAL SPECIFICATIONS

  • Software Support (at release): Logitech Gaming Software
  • Connection Type: USB
  • USB VID_PID: 046D_C262
  • USB Protocol: USB 2.0
  • USB Speed: Full Speed 

Wheel
Rotation: 900 degrees lock-to-lock
Hall-effect steering sensor
Dual-Motor Force Feedback
Overheat safeguard

Pedals
Nonlinear brake pedal
Patented carpet grip system
Textured heel grip
Self-calibrating

Materials
Wheel spokes: Anodized aluminum
Wheel cover Hand-stitched leather
Steering shaft: Steel
Shifter paddles: Brushed stainless steel
Mounting clamps: Glass-filled nylon
Pedal frames and arms: cold rolled steel
Pedal faces: Brushed stainless steel
Pedal piston sleeves: Polyoxymethylene thermoplastic (POM)