Windows 10 Home 32/64-bit

The Best Windows yet

Windows 10 is designed to go with you seamlessly from one device to another. It's fast and responsive. You even get free chat or phone support from real people. With Windows 10, it’s easier than ever to do great things.

It just works

Windows 10 combines the Windows you already know and adds great improvements you’ll love. Technologies like InstantGo1 let you boot up and resume quickly. And Windows 10 has more built-in security features than ever to help protect against malicious software.

Multi-doing

Multi-task like a master with the ability to snap four things on the screen at once. Screen getting crowded? Create virtual desktops to get more space and work with just the items you want. Plus, all your notifications and key settings are collected on one easy-to-reach screen.

Microsoft Edge

It’s the all-new browser designed to make the web work the way you do. Write or type directly on webpages and share your mark-ups with others. You’ll like the reading view that clears away distractions. There’s also an improved address bar to help you find things faster.

Continuum

The best screen is always the one you’re on, because Windows 10 optimizes your experience for your activity and device. Onscreen features adapt for easy navigation and apps scale smoothly from the smallest to the largest displays.

Uniquely yours

Your Windows 10 device recognizes you and acknowledges your presence in truly personal ways. With Windows Hello, your device greets you by name and lights up in recognition, waving you through log-in and freeing you from having to remember or type in a password.

Gaming & Xbox

Play your Xbox One games on your Windows 10 PC, laptop, or tablet. Use the Game DVR feature to record your greatest hero moves and send to your friends instantly, without leaving your game.

Cortana

Cortana is your truly personal digital assistant who works across all your Windows 10 devices to help you get things done. By learning more about you over time, Cortana becomes more useful every day, staying transparent and keeping your trust.

Manufacturer Part Number
KW9-00016
EAN/UPC
0885370909777,885370909777
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1 GHz processor or faster
Hard Disk:
  • 20 GB available free space
Memory:
  • 1 GB RAM for 32-bit
  • 2 GB for 64-bit
Optical Drive:
  • DVD-ROM
Other:
  • 800 x 600 screen resolution or higher. DirectX® 9 graphics processor with WDDM driver
  • Internet access
  • Microsoft account required for some features.