AMD Radeon R7 370 Graphic Card

Made for online gaming supremacy

Game to your heart’s content at 1080p, or at quality that rivals 1440p with your 1080p display, all thanks to AMD’s Virtual Super Resolution technology. Ultra-supercharged settings allow you to get greater than 60fps gaming performance at 1440p in popular online games so you can keep your opponents on their toes. Expand your field of view with AMD Eyefinity multi-display technology (3x1) and see everything in 1080p without sacrificing a single detail. The VisionTek Radeon R7 370 Graphics Card features 2GB of GDDR5 memory, engine clock speeds up to 975MHz, award-winning Graphics Core Next (GCN) architecture, and DVI-I/HDMI/DisplayPort outputs, giving you the ultimate advantage in the online gaming world.

Conquer today’s most demanding games and tackle tomorrow’s gaming challenges with built-in support for next-generation graphics and compute APIs, enabling more dynamic and immersive gaming experiences. Boost your gaming performance, increase efficiency, plus dramatically improve GPU and CPU multiprocessing and multithreading performance with DirectX® 12. Accelerate rendering with OpenGL 4.4 support, play Radeon-optimized games with AMD’s revolutionary Mantle API, and experience real-time high-performance graphics with the new and uniquely powerful Vulkan™ API. With the VisionTek Radeon R7 370 GPU, you’ll crush your competition.

Packed with AMD Technologies

  • Advanced GDDR5 Memory Technology: The highest memory bandwidth available today enables higher GPU performance.
  • PCI Express 3.0: Get the maximum performance from your GPU when paired with the latest platforms.
  • DirectX® 12: Microsoft’s new technology enables great performance and dramatically improved GPU and CPU multiprocessing and multithreading performance - thanks to Async Shaders and Multi-threaded Command Buffer Recording - for more efficient rendering of richer and more complex scenes.
  • AMD Eyefinity Technology: Expand your territory and customize your field of vision. Connect up to four displays on a single GPU for dynamic, panoramic multi-screen gaming. You’ll get an expansive experience that’s truly out of sight.
  • 4K Ultra HD Support: Experience what you’ve been missing even at 1080P! With support for 3840 x 2160 output via the HDMI port and 4096 x 2160 via the Displayport, textures and other detail normally compressed for lower resolutions can now be shown in full pixels per inch of screen definition.
  • AMD Crossfire™ Technology: Scale up to four GPUs with AMD CrossFire™ and amplify your system’s graphics processing capability.
  • VSR (Virtual Super Resolution): Get quality that rivals 1440p, even on a 1080p display while playing your favorite games thanks to AMD’s VSR.

Manufacturer Part Number
900807
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine: Radeon R7 370
Video Memory: 2GB GDDR5
Memory Interface: 256-bit
DirectX® Support: 12
Bus Standard: PCI Express 3.0 x16  
Core Speed: 975MHz
Memory Speed: 1425MHz x4 (5.7Gb/s)
Number of Monitors Supported: Up to Three
Warranty: Limited Lifetime