MX Anywhere 2 Mouse

Whether you're in a coffee shop, airplane seat or at an off-site meeting, this compact and powerful mouse works wherever you go and on virtually any surface. Darkfield laser tracking creates a micro-road map of the smallest details on surfaces to provide incredibly accurate, precise cursor control on laminate tops, tray tables, glass and even your jeans. Unifying receiver allows you to pair up to three devices and easily switch between them with the touch of a button. Compact, ergonomic design helps keep your hand comfortable wherever you want to use your laptop. Hyper-fast scroll lets you coast smoothly and quickly through long documents and web pages, stopping instantly when you need to. Or, press the wheel and shift to click-to-click mode for precise navigation. Advanced 2.4 GHz wireless technology delivers the reliability of a cord with cordless freedom for fast data transmission and virtually no delays.

Manufacturer Part Number
910-004373
EAN/UPC
0097855113627,097855113627
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • USB port or Bluetooth® Smart Ready computer or Windows tablet

Logitech Pico Unifying receiver
USB Port

  • Windows® 7
  • Windows 8
  • Windows 10
  • Mac OS® X 10.8 or later

or

Bluetooth® Smart
Bluetooth Smart Ready device

  • Windows 8 or later
  • Mac OS X 10.10 or later

• Internet connection for software download

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • MX Anywhere 2
  • Logitech Pico Unifying Receiver
  • Micro-USB cable
  • User documentation

Part Number

  • PN 910-004373
Dimensions Mouse (height x width x depth): 2.4 in (61.6 mm) x 3.9 in (100.3 mm) x 1.4 in (34.4 mm)
Mouse Weight: 3.7 oz (106 g)

Unifying receiver dimensions: (height x width x depth): 0.6 in (14.9 mm) x 0.6 in (14.3 mm) x 0.3 in (6.5 mm)

Receiver weight: 0.06 oz (1.63 g)
Technical Specifications Sensor technology: Darkfield Laser sensor
  • Nominal value : 1000 dpi
  • Minimal and maximal value : 400 dpi to 1600 dpi (can be set in increments of 200 dpi)
Battery life: up to 2 months days on a single full charge

Battery: rechargeable Li-Po (500 mAh) battery
Wireless operating distance: 32 ft (10 m)
Wireless technology: Advanced 2.4GHz wireless technology