SW2700PT Widescreen LCD Monitor

A monitor that takes color precision as seriously as you do.

View your images with the same stunning color precision and clarity as your camera captured them on a BenQ SW2700PT photo editing monitor. The SW2700PT covers an astounding 99% of the Adobe RGB color space, enabling it to display a breathtaking range of colors with impeccable accuracy to display your photographs exactly as you captured them. Keep the moments alive, never let them fade away.

Manufacturer Part Number
SW2700PT
EAN/UPC
0840046032890,840046032890
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color
Product Color: Black

Panel
LCD Size: 27"
Aspect Ratio: 16:9
Resolution (max.): 2560x1440
Pixel Pitch (mm): 0.2331
Brightness ( typ.): 350 cd/㎡
Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 20M:1
Panel Type: AHVA (IPS)
Viewing Angle (L/R;U/D) (CR>=10): 178°/178°
Response Time(Tr+Tf) typ.: 12ms, 5ms (GtG)
Display Colors: 1.07 B
Color Gamut: AdobeRGB 99%

Audio/Video Inputs/Outputs
Input Ver. Frequency (Hz): 50~76
Input/Output Connector: DVI-DL+ HDMI 1.4 + DP1.2 + Headphone Jack

Power
Power Supply (90~264 AC): Built-in
Power Consumption 
(Base on Energy star ): 36.7W
Power Consumption 
(Power saving mode): 0.5W
Power Consumption (Off mode): 0.3W

Dimensions & Weight
Dimensions(HxWxD mm): H:566.7 x 652.8 x 322.8 
L:445.2 x 652.8 x 322.8
Dimensions with Wall Mount (HxWxD mm) (w/o Base): 396.7X 652.8 X 211.4
Net Weight (kg): 8.3kg (without hood) 
9.17 kg (with shading hood)
Gross Weight (kg): 11.88kg

Special Features
Win7 Compatibility: Yes
Windows® 8 Compatible: Yes
Windows® 8.1 Compatible: Yes
Mac OS Compatible: Yes
HDCP: Yes
Color Temperature: 6500°K/ 5000°K/ 9300°K / User Mode
OSD Language: 17 languages
VESA Wall Mounting: 100x100mm
Swivel (left/right): 35°/35°
USB Hub: USB 3.0 (Downstream x 2 (side), Upstream x1)
Tilt (down/up): -3.5~20
High Adjustment (mm): 130mm
K Locker: Yes
Black Level: Yes
Other Features: Palette Master Element Software/ 14 bits 3D LUT / HW calibration / Delta E≤2 (avg) /Black and White mode/ Black Level/ Card reader

Regulations
Energy Star: 6