Silent Series R3 92mm

Fractal Design Silent Series R3 fans offer excellent value for money, with good performance and assured reliability.

All Fractal Design Silent Series R3 fans are equipped with long-life rifle bearings and an easy-to-hide, sleek black cable. 

Available in a large variety of sizes, ranging from compact 40mm fans to full-size 140mm fans, the Silent Series R3 delivers suitable options for replacing loud or damaged fans in both computers and many other electronic devices.

Manufacturer Part Number
FD-FAN-SSR3-92-WT
EAN/UPC
7350041083412,0817301013413,817301013413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Fan: Silent Series R3 92mm

Size [mm]: 92 92 25mm

Colors available: White blades, black frame

Screw hole pattern: 82.5 82.5mm

Connector: 3-pin fan header

Bearing: Rifle

Number of blades: 7

Rotational speed [RPM]: 1500

Acoustical noise [dB (A)]: 18.3

Maximum air flow [CFM]: 24.4

Maximum pressure [mm H2O]: 0.79

Actual input power [W]: 0.6

Maximum rated input current [A]: 0.07

Nominal input voltage [V]: 12

Minimum startup voltage [V]: 6

MTBF [hours]: >40,000

Unit weight [g]: 80

Package weight [g]: 115

Cable length [mm]: 350

Cable type: Black ribbon cable

Packaging dimensions [mm] ( Including hanging tab): 154 96 27

Packaging dimensions [mm] (Excluding hanging tab ): 119 96 27