Signature S10 Computer Case

DESIGNED TO INSPIRE

The full tower S10 is the flagship case of the Signature Series by Antec, a new family of chassis characterized by a patent pending internal architecture featuring an innovative Central Air Intake System and easy expandability with a striking, yet refined, exterior design. The exclusive Three Chamber Design separates the enclosure into three thermal zones, providing clear airflow paths and efficient cooling to all of your components quietly. Seven (7) pre-installed fans plus one optional fan mount combine with support for top, center, and rear radiators to showcase the ample cooling options available in the S10. Ten (10) PCI-E slots and fourteen (6 HDD, 8 SSD) tool-less drive bays make building a high-performance system a simple process. Finished with a smooth front bezel and Opposing Brushed Aluminum Doors, the S10 provides performance, security, and style for any computer system
Elite builds start with the right chassis – the S10 Signature Series by Antec

Manufacturer Part Number
S10
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 14 drive bays:
    6 x Quick Release tool-less 3.5" Bays
    8 x Quick Release tool-less 2.5” Bays
  • Motherboard support:
    Mini ITX / Micro ATX / Standard ATX / XL-ATX/E-ATX (up to 12” x 13” ) 10 PCI expansion slots
  • Chamber dimensions:
    Hard Disk Drive Chamber: 5.51 in (W) x 7.87 in (D) x 18.11 in (H)
    Motherboard Chamber: 14.76 in (W) x 7.08 in (D) x 17.51 in (H)
    Power Supply Chamber: 15.15 in (W) x 8.07 in (D) x 4.01 in (H)
  • Maximum graphics card size:
    12.5” (317.5 mm)
  • Maximum CPU cooler height:
    6.5“ (165 mm)
  • Cooling System:
    2 x 140 mm top exhaust fans (Motherboard Chamber)
    3 x 120 mm intake fans (Motherboard Chamber)
    1 x 120 mm rear exhaust fan (Motherboard Chamber)
    1 x 120 mm exhaust fan (HDD Chamber)
    Optional - 1 x 120 intake fan (PSU Chamber)
  • Side Panels 4 mm thick Anodized, Brushed Finish Aluminum Doors
  • Water cooling support - Motherboard Chamber:
    Top: 240 / 280 mm radiator
    Center: 240 / 280 / 360 mm radiator
    Rear: 120 mm radiator
  • Intake Filters:
    1 x Central Intake
    1 x Hard Disk Drive Chamber Intake
    1 x Power Supply Chamber Intake
  • Front I/O ports:
    4 x USB 3.0
    Power Button
    HD Audio In and Out
  • Unit Dimensions:
    23.70” (H) x 9.05” (W) x 23.22” (D) / 602mm (H) x 230mm (W) x 590mm (D)
  • Package Dimensions:
    27.84 in (H) x 13.23 in (W) x 26.89 in (D) /
    707 mm (H) x 336mm (W) x 683mm (D)
  • Net Weight:
    39.05 lb / 17.71 kg
  • Gross Weight:
    45 lb / 20.4 kg