4x4 USB 3.0 Peripheral Sharing Switch

USB 3.0 Peripheral Sharing Switch

IOGEAR's 4x4 USB 3.0 Peripheral Sharing Switch provides a convenient means to share four USB devices between four different computers. A simple press of the button changes the connection of four USB devices such as keyboard, mouse, printer, portable hard drives, etc. from one computer to another.

The GUS434 saves costs by allowing a single set of peripherals to be shared by four computers. Perfect for small office / home office users, the IOGEAR USB 3.0 Peripheral Sharing Switch creates a space saving, convenient and productive work environment.

USB 3.0 Compliant

USB 3.0 compliant with a data transfer rate of up to 5Gbps, the 4x4 USB 3.0 Peripheral Sharing Switch works well with high-bandwidth devices such as hard drives, high-resolution webcams, etc. Connect a keyboard and mouse to the GUS434 and use it as a simple USB dock or limited KM switch, to serve as a simple means of controlling four computers with a single control center.

USB 2.0 / USB 1.1 Compatible

The 4x4 USB 3.0 Peripheral Sharing Switch is also compatible with older USB devices.

For a 2 computer version see 2x4 USB 3.0 Peripheral Sharing Switch

Manufacturer Part Number
GUS434
EAN/UPC
0881317512567,881317512567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Distributor Part #
Ingram: ZP1953
DH: GUS434
Synnex: 4196347
ASI: 169008
SKU ECCN
GUS434: EAR99
FunctionGUS434Computer Connections
Direct: 4
Port Selection: Remote control selector button
Switches
Port Selection: Remote Console Selector Button x 1
LEDs
Port Status: White
Connectors
Computer Side: USB 3.0 Type B x 4
USB: USB 3.0 Type A x 4
Power: USB 3.0 Type Micro B (optional)
Operating Temperature: 32 ~ 104F (0 ~ 40C)
Storage Temperature: -4 ~ 140F (-20 ~ 60C)
Humidity: 0~80%
Housing
Case: Plastic
Cable Length: 72" (182.88cm)
Cable Type: USB 3.0 Type B to A x 4
Power Consumption: DC 5V, 1.69W
Operating System Support: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Mac OS X 10.3+, Chrome OS?, Linux-based systems
Dimensions GUS434
POP Information
10'' Peg Hook: 3
6'' Peg Hook: 2
Unit Dimensions
Height: 3.75" (9.53cm)
Depth: 1.06" (2.69cm)
Length: 3.75" (9.53cm)
Unit Package Dimensions
Width: 6.5" (16.51cm)
Height: 6.25" (23.50cm)
Depth: 2.875" (7.30cm)
Length:
Master Carton
Width: 16" (40.64cm)
Height: 7.5" (19.05cm)
Depth: 9.375" (23.81cm)
Master Carton Qty.: 6
Weight
Master Carton Wt.: 8.9 lb (4.04 kg)
Unit Pack Wt.: 1.35 lb (0.6 kg)
Unit Wt.: 0.30lb (0.136kg)