PB328Q Widescreen LCD Monitor

WQHD super narrow bezel professional monitor with wide viewing angle

  • 178°/178° ultra wide-viewing-angle eliminates color shift for excellent visual performance
  • Provides 100% sRGB color space with WQHD resolution (2560x1440)
  • Eye care features including Flicker free, Low Blue Light, anti-glare & ergonomic adjustment stand
  • User-friendly design : super narrow bezel, 6-axls color adjustment, 5-way OSD navigation joystick, Quick release stand, QuickFit and SplendidPlus functions.

Manufacturer Part Number
PB328Q
EAN/UPC
4716659987512,4716659999584
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size : Wide Screen 32” (81.28cm) 16:9
Panel Backlight / Type : VA
True Resolution : 2560x1440 
Display Surface Non-glare
Pixel Pitch : 0.277mm
Brightness(Max) : 300 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 4 ms (Gray to Gray)
Display Colors : 1073.7M (10bit)
Flicker free 
Look-up Table :12-bit

Video Feature
Gamma adjustment : Yes (Support Gamma 2.0/2.2/2.4/1.8 )
Low Blue Light : Yes
VividPixel : Yes

Audio Features
Stereo Speakers : 3W x 2 Stereo RMS

Convenient Hotkey
Blue Light Filter 
Brightness Adjustment
Input Selection
QuickFit
5-way OSD Navigation Joystick

I/O Ports
Signal Input : HDMI , D-Sub, DisplayPort, Dual-link DVI-D

Signal Frequency
Analog Signal Frequency : 30~83 KHz(H) / 49~76 Hz(V)
Digital Signal Frequency : Display port 29~130 KHz(H) / 49~76 Hz(V)

Power Consumption
Power On: < 89.9 W*
Power Saving Mode: <0.5W
Power Off Mode: 0W
Voltage: 100-240V, 50/60 Hz

Mechanical Design
Chassis Colors : 
Black
Tilt : +20°~-5°
Swivel : Yes
Pivot : Yes
Height Adjustment : Yes
VESA Wall Mounting : 100x100mm
Super Narrow Bezel Design : Yes
Quick Release Stand Design : Yes

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD):735x625x242mm
Phys. Dimension without Stand(WxHxD):734.4x431x66.85mm (for VESA Wall Mount)
Box Dimension(WxHxD):847x552x350mm

Weight
Net Weight (Esti.): 11.8Kg 
Gross Weight (Esti.): 16.5Kg

Accessories
Dual-link DVI cable 
VGA cable
Audio cable
Power cord 
DisplayPort cable 
USB 3.0 cable
HDMI cable

Regulation Approval
Energy Star®, BSMI, CB, CCC, CE, CU, ErP, FCC, ISO-9241-307, J-MOSS, KCC, PSE, RoHS, Taiwan Green Mark, TCO6.0, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7), RCM, Ukraine , KC , eStandby

Note: *
Power consumption is based on EnergyStar 6.0 standard