Professional Monitors Engineered for Design Precision
The BL2420PT boasts a 23.8'W 2560x1440 quarter-high-definition (QHD) display built with BenQ's advanced IPS technology, providing professionals in CAD/CAM, animation, video editing and graphic arts ultra-precise color rendition and over 77% working space to enhance their work efficiency and productivity.
Note:
Panel
Back Light Unit: LED
LCD Size: 23.8
Aspect Ratio: 16:9
Resolution (max.): 2560x1440
Display Area(mm): 526.85x296.35
Pixel Pitch (mm): 0.205
Brightness ( typ.): 300
Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 20M:1
Panel Type: IPS technology
Viewing Angle (L/R;U/D) (CR>=10): 178/178
Response Time(Tr+Tf) typ.: 14ms, 5ms (GtG)
Color Depth: 8bits
Display Colors: 16.7 Mil.
Color Gamut: 100% sRGB
Audio/Video Inputs/Outputs
Input Connector: D-sub / DVI-DL / DP1.2 / HDMI1.4 / headphone jack / line in
Speaker: 1Wx2
Power
Power Consumption (Base on Energy star ): 28W
Power Consumption (Off mode): 0.3W
Dimensions & Weight
Dimensions(HxWxD mm): H:524.9*563.2*239.55
L:414.9*563.2*239.55"
Dimensions with Wall Mount (HxWxD mm): 338.7*563.2*71.5
Net Weight (kg): 7.0
Special Features
CAD/CAM mode: Yes
Animation mode: Yes
Auto Pivot: Yes
Flicker-free Technology: Yes
Low Blue Light: Yes
Senseye: Senseye 3
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
Windows® 8.1 Compatible: Yes
Mac OS Compatible: Yes
HDCP: Yes
Color Temperature: Reddish / Normal/ Bluish /user mode
VESA Wall Mounting: 100x100mm
Swivel (left/right): 45 / 45
USB Hub: Yes USB 2.0 (2*downstream, 1*upstream)
Tilt (down/up): -5~20
Pivot: 90°
High Adjustment (mm): 140mm
AC Switch: Yes
K Locker: Yes
Regulations
TCO: TCO6.0
EnergyStar6.0: 6.0