EliteDesk 705 G1 Desktop Mini PC

The desktop has evolved. The space saving and functionality-packed HP EliteDesk 705 G1 Desktop Mini includes new AMD PRO A-Series APUs with revolutionary HSA technology that provides a perfect balance of power and performance. That’s a smart investment.

  • Windows 8.1 Pro or other operating systems available
Big power. Space saving design.

Experience true desktop power with the HP EliteDesk 705 G1 Desktop Mini that can fit almost anywhere vertically or horizontally. The clean, easily serviceable design with integrated wireless antenna3 allows flexible deployment options to help optimize the workspace.

Pure performance.

Unlock the full potential of your PC. The latest AMD PRO A-Series APUs with HSA technology that helps maximize performance by intelligently prioritizing system tasks between the CPU and GPU.

Security made simple.

Keep it secure, keep it simple. IT efficiency reigns supreme when it’s backed by a full portfolio of security solutions, including HP BIOSphere and HP Client Security.

Simplify device management.

Reduce the complexity of administration. HP Client Management and DASH compliant devices help you easily and affordably manage assets.

Features

  • Keep all your work in plain sight. Be up to 35% more productive by adding up to three independent displays using the integrated VGA and two DisplayPorts.
  • Rest easy with a PC that has endured 115,000 hours of HP’s Total Test Process and is designed to undergo MIL-STD 810G tests.
  • Easily service the HP EliteDesk 705 G1 Desktop Mini. A single thumb screw provides fast access to clearly identifiable and serviceable components.
  • AMD APUs with AMD Radeon™ graphics deliver impressive performance and visually stunning graphics at an affordable price.
  • Take advantage of new drive technology with an optional M.2 PCIe solid state hard drive module, an internal 2.5” SSD, or even dual drive configurations for more local storage.
  • Keep productivity high and downtime low with HP BIOSphere firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. Enjoy customization that allows your PC to evolve with your business.
  • Extend your business investments with a long life cycle and platform stability.

Manufacturer Part Number
M5Z83UP#ABA
EAN/UPC
0889296810162,889296810162
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AT A GLANCE  Choice of three chassis form factors: Desktop Mini, Small Form Factor and Microtower  PC chassis and all internal components and modules are manufactured with low halogen content  HP developed and engineered UEFI BIOS supporting security, manageability and software image stability  DDR3 Synchronous Dynamic Random Access Memory (SDRAM)  Multi-independent monitor support via VGA and dual digital DisplayPort video interfaces with multi-stream  DTS Studio Sound audio management software  Standard and high efficiency energy saving power supply options  SFF and MT models can be configured with dual data drives in a RAID  ENERGY STAR® qualified and certified EPEAT® Gold models  Guaranteed lengthy purchase lifecycles and image stability