The Supermicro certified 6TB 3.5" SATA3 7200RPM (ST6000NM0024) hard drive offers high capacity and energy efficient without sacrificing performance for reliable access to bulk storage. Each and every hard drive is validated and Supermicro certified to ensure performance, stability and reliability. This HDD provides a 25% nearline performance boost over competitive offerings to help meet your Service Level Agreements which also helps lower your TCO by providing the highest capacity drive to meet your expansive data growth.
Note:
Manufacturer: Seagate
Form Factor: 3.5"
Capacity: 6 TB
Interface: SATA3
RPM: 7200
Buffer: 128 MB
Sector: 512e
Transfer Rate: 6.0 Gb/sec
Manufacturer Part Number: ST6000NM0024