ProDisplay P232 23-inch Monitor

Project your HP Pro PC content to a 23-inch diagonal display with the HP ProDisplay P232 Monitor, which has a sleek design, essential presentation features, and advanced connectivity for your everyday business productivity, all at a highly affordable price point.

High-speed connection for FHD imagery.

Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get legacy device compatibility from the VGA connector.

Create an efficient, easy-to-use workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display.Keep things tidy with an integrated power supply and cable management features.

Designed with the environment in mind.

Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen design that is ENERGY STAR® and TCO certified and EPEAT® Gold registered.

Additional features

Full HD image presentation.

  • Enjoy crisp, clear Full HD color for all of your content on the 23-inch diagonal screen with 1920 x1080 resolution, 5 ms response time, and 1000:1 contrast ratio.
Place it where you need it.
  • Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern, including the HP Adjustable Dual Display Stand, which holds two displays in a single-stand footprint. Select the head-only model if you don’t need a stand.
Complete the picture.
  • Customize a total solution with options designed for your display.
Your monitor’s new best friend.
  • Design the screen for how you work with HP Display Assistant software.
Global reassurance.
  • Rest assured that your IT investment is supported by a three-year standard limited warranty, and a stable product lifecycle and minimum one-year lifespan. Add HP Care Pack Services to extend your protection beyond the standard limited warranties.

Manufacturer Part Number
K7X31A8#ABA
EAN/UPC
0888793867235,888793867235
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number K7X31AA
Display Size (diagonal) 23"
Display Type
TN w/LED backlight
Panel Active Area
20.04 x 11.27 in; 509.2 x 286.4 mm
Viewing Angle
170° horizontal; 160° vertical
Brightness
250 cd/m² 1
Contrast Ratio
1000:1 static; 5000000:1 dynamic 
Response Ratio
5 ms on/off 
Aspect Ratio
16:9
Native Resolution
1920 x 1080
Resolutions Supported
1920 X 1080; 1680 X 1050; 1600 X 900; 1440 X 900; 1280 X 1024; 1280 x 800; 1280 X 720; 1024 X 768; 800 X 600; 640 X 480
Display Features
Anti-glare; Language selection; LED Backlights; On-screen controls; Plug and Play; User programmable
User Controls
Menu; Minus ("-"); Plus ("+") /Source; OK/Auto; Power
Input Signal
1 VGA; 1 DisplayPort 1.2 (with HDCP support)
Input Power
Input voltage: 100 to 240 VAC
Power Consumption
30 W (maximum), 24 W (typical), 0.5 W (standby)
Dimensions with Stand 
(W x D x H) 21.6 x 7.31 x 16.07 in
54.86 x 18.5 x 40.83 cm
Dimensions without 
Stand (W x D x H) 21.6 x 2.16 x 13.63 in
54.86 x 5.5 x 34.63 cm
Weight
8.82 lb
4 kg
With stand
Ergonomic Features
Tilt: -5 to +22°
Environmental
Arsenic-free display glass; Mercury-free display backlights; Low halogen 
What's in the Box
AC power cord; VGA cable; DisplayPort cable; HP Display Assistant software; CD (includes user guide, warranty, drivers)
Warranty
Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection
beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on
date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc.