Pro Slate 10 EE G1 Tablet (ENERGY STAR)

Improve 1:1 learning and elevate student engagement with the Android™ tablet built for schools. The mobility and durability of the HP Pro Slate 10 EE includes learning tools and flexible connectivity to expand education beyond the walls of the classroom, plus professional support and services to help educators confidently incorporate new IT.

Built for schools

Deploy a tablet designed for the rigors of the classroom, with a quad-core Intel® processor, 10-inch diagonal HD touch anti-glare display, and natural handwriting experience (with optional stylus), at a price that makes 1:1 learning affordable.

Designed for learning

Enjoy out-of-the-box productivity with new HP School Pack tools and content that support educational innovation, including HP Classroom Manager, which allows teachers to control the classroom, manage class PCs, and communicate with students.

Optimized for mobility

Get connectivity to learn and collaborate with ultra-reliable, enterprise-class dual band wireless and optional 3G WWAN. Battery life up to 10 hours delivers dependable productivity during the school day.

Measure outcomes, not devices

Improve student achievement through HP Services for Schools, a portfolio that gives educators and administrators the skills to maximize outcomes. Help instructors effectively use technology with HP Professional Development online workshops.

Manufacturer Part Number
M5H12UT#ABA
EAN/UPC
0889296763635,889296763635
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:

Operating system:

  • Android™ 5.0, Lollipop
Processor family:
  • Intel® Atom® processor

Processor:
  • Intel® Atom® Z3735F with Intel HD Graphics (1.33 GHz, up to 1.83 GHz using Intel Burst Technology, 2 MB cache, 4 cores)
Chipset:
  • Chipset is integrated with processor

Dimensions and weight:

Dimensions
  • (W x D x H): 280 x 182 x 14.4 mm (11.02 x 7.16 x 0.56 in) (Landscape orientation)
Weight:
  • Starting at 855 g (Starting at 1.88 lb) (Weight will vary by configuration.)

Memory:

Memory, standard:
  • 2 GB DDR3L-1600 SDRAM (1 x 2 GB)


Storage:

Storage:
  • 16 GB eMMC


Display and graphics:

Display:
  • 10.1" diagonal HD WXGA IPS anti-glare ultra slim LED-backlit (1280 x 800), capacitive multi-touch screen with digitizer
Graphics:
  • Intel® HD Graphics
Expansion features:

Ports:
  • One 3.5 mm headphone jack
  • 1 micro USB 2.0
  • 1 micro HDMI
  • 1 DC-in (charging) (4-pole headsets and CTIA headsets supported)
Expansion slots:
  • 1 microSD (MicroSD card slot supporting up to 32 GB)
Camera:
  • 1.26 MP front-facing and 2 MP rear-facing auto-focus
  • 2 MP front-facing and 5 MP rear-facing auto-focus
Communications:

Sensors:
  • Accelerometer
  • eCompass
  • GPS
Wireless:
  • 802.11a/b/g/n (2x2) WiFi (Miracast supported) and Bluetooth® 4.0 LE combo
Audio:
  • 1 mono speaker
  • DTS Sound+™
  • 1 digital microphone
Power and operating requirements:

Energy efficiency:
  • ENERGY STAR® certified
Power supply:
  • External 18 W AC adapter
Battery type:
  • 2 cell, 28.5 WHr Li-ion polymer
Security management:

Security management:
  • Android™ OS supported security
  • Android™ Device Manager
What's included:

Pre-installed software:
  • HP School Pack (select models)
  • Google Mobility Services
  • HP ePrint Driver
Warranty:
  • 1-year standard parts, labor and onsite limited warranty, depending on country
  • 1-year limited warranty on primary battery. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visit www.hp.com/go/cpc.
What's in the box:
  • Tablet, charger, cable, Quick Start Guide