Vision Backlit Wireless Keyboard

The AZiO Vision wireless keyboard features extra large print keys to reduce eyestrain and promote productivity. To further promote visibility, this keyboard feature a blue color backlight. The backlight brightness is easily adjustable by simply turning the brightness wheel. Productivity is simplified with dedicated internet and multimedia hotkeys. Inside the Vision wireless keyboard is a rechargeable Lithium Polymer battery enabling up to 2 weeks of use on a single charge. Enhanced visibility, colorful backlight and built-in hotkeys, the Vision wireless keyboard is a keyboard people of all ages will love.

Manufacturer Part Number
KB506W
EAN/UPC
0676151010382,676151010382
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB
Operating Distance: Up to 30 ft.
Radio: 2.4GHz RF
Large Print: Yes
Backlight: Blue
Battery Life: Up to 2 weeks
Battery: Built-in Lithium Polymer
Hotkeys: Email, Home, Favorites, Play/Pause, Previous Track, Next Track, Stop, Volume +/-, Mute, Media Player, My Computer, Calculator
OS Support: Windows XP, Vista, 7, 8, 8.1
Dimensions (LxWxH): 7.8 x 18.3 x 1.0 inches
Warranty: 1 Year Limited