The Seidon 120M is Cooler Master’s latest, incredibly compact watercooling kit that aims to bring watercooling to the masses. It fits in virtually every case, is compatible with every available Intel and AMD platform, and as easy to install as a heatsink. It comes factory filled, sealed and tested with a two year zero maintenance guarantee. Thanks to a 120mm PWM fan with a wide RPM range Seidon can operate silently or unleash a powerful cooling storm at your command.
Note:
Specifications
CPU Socket: Intel LGA 2011 / 1366 / 1156 / 1155 / 775 AMD Socket FM1 / AM3+ / AM3 / AM2
Main System Dimensions: Ø 70 x 27mm (Ø 2.75 x 1.1 inch)
Radiator Dimensions: 150.3 x 118 x 27mm (5.9 x 4.6 x 1.1inch)
Radiator Material: Aluminum
Fan Dimensions: 120 x 120 x 25 mm (4.7 x 4.7 x 1 in)
Fan Speed: 600~2400 RPM (PWM) ± 10%
Fan Air Flow: 19.17 ~ 86.15 CFM ± 10%
Fan Air Pressure: 0.31 ~ 4.16 mm H2O ± 10%
Fan Life Expectancy: 40,000 hours
Fan Noise Level: 19 ~ 40 dBA
Fan Bearing Type: Rifle bearing
Fan Connector: 4-Pin
Fan Rated Voltage: 12 VDC
Fan Rated Current: 0.3A
Fan Power Consumption: 3.6W
Pump Life Expectancy: 70,000 hrs
Pump Noise Level: 17dBA
Pump Connector: 3-Pin
Pump Rated Voltage: 12 VDC
Pump Load Current: 0.15A
Pump Power Consumption: 1.8W