Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Intel® Socket 2011-v3 Core™ i7 Processors
- Supports Intel® 22 nm CPU
- Supports Intel® Turbo Boost Technology
- * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
Chipset Memory - 8 x DIMM, Max. 64GB, DDR4 3300(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133 MHz Non-ECC, Un-buffered Memory
Multi-GPU Support - Supports NVIDIA® Quad-GPU SLI™ Technology
- Supports NVIDIA® 3-Way SLI™ Technology
- Supports AMD Quad-GPU CrossFireX™ Technology
- Supports AMD 3-Way CrossFireX™ Technology
Expansion Slots - 40-Lane CPU-
- 3 x PCIe 3.0/2.0 x16 (x16, x16/x16, x16/x16/x8) *1
- 28-Lane CPU-
- 3 x PCIe 3.0/2.0 x16 ( x16, x16/x8, x16/x8/x4) *2
- 1 x PCIe 2.0 x16 (x4 mode) *3
- 2 x PCIe 2.0 x1 (x1 mode) *3
Storage - New Intel® Core™ i7 Processors :
- 1 x M.2 Socket 3, , with M Key, type 2242/2260/2280/22110 storage devices support (Support PCIE SSD only)
- Intel® X99 chipset :
- 1 x SATA Express port, , compatible with 2 x SATA 6.0 Gb/s ports
- 8 x SATA 6Gb/s port(s), *4,
- Support Raid 0, 1, 5, 10
- Supports Intel® Smart Response Technology, Intel® Rapid Recovery Technology*5
LAN - Intel® I218V, 1 x Gigabit LAN Controller(s)
Audio - Realtek® ALC1150 8-Channel High Definition Audio CODEC featuring Crystal Sound 2
- Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
- High quality 112 dB SNR stereo playback output (Line-out at rear) and 104 dB SNR stereo playback input (Line-in)
- High-fidelity audio OP AMP(s)
- Audio Feature :
- DTS Ultra PC II
- DTS Connect
- Optical S/PDIF out port(s) at back panel
- BD Audio Layer Content Protection
- Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
- Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- Audio amplifier: Provides the highest-quality sound for headphone and speakers
- Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
- Unique de-pop circuit: Reduces start-up popping noise to audio outputs
- Top notch audio sensation delivers according to the audio configuration
- EMI protection cover to prevent electrical noise to affect the amplifier quality
USB Ports - Intel® X99 chipset :
- 5 x USB 3.0/2.0 port(s) (1 at back panel, , 4 at mid-board)
- Intel® X99 chipset :
- 8 x USB 2.0/1.1 port(s) (4 at back panel, , 4 at mid-board)
- ASMedia® USB 3.0 controller :
- 3 x USB 3.0/2.0 port(s) (3 at back panel, )
- ASMedia® USB 3.1 controller :
- 2 x USB 3.1/3.0/2.0 port(s) (2 at back panel, teal blue)
Special Features - 5-Way Optimization by Dual Intelligent Processors 5
- Whole system optimization with a single click! 5-Way Optimization tuning key perfectly consolidates TPU, EPU, DIGI+ Power Control, Fan Xpert 3, and Turbo App together, providing better CPU performance, efficient power saving, precise digital power control, whole system cooling and even tailor your own app usages.
- ASUS 5X Protection :
- ASUS DIGI+ VRM - 8 Phase digital power design
- ASUS Enhanced DRAM Overcurrent Protection - Short circuit damage prevention
- ASUS ESD Guards - Enhanced ESD protection
- ASUS High-Quality 5K-Hour Solid Capacitors - 2.5x long lifespan with excellent durability
- ASUS Stainless Steel Back I/O - 3x more durable corrosion-resistant coating
- ASUS TPU :
- Auto Tuning
- GPU Boost
- TPU switch
- ASUS EPU :
- ASUS Digital Power Design :
- Industry leading Digital 8 Phase Power Design
- Industry leading Digital 4 Phase DRAM Power Design
- CPU Power Utility
- DRAM Power Utility
- ASUS Exclusive Features :
- Remote GO!
- USB BIOS Flashback
- MemOK!
- AI Suite 3
- Ai Charger+
- USB Charger+
- M.2 & SATA Express
- Anti-Surge
- Onboard Button : Power/Reset
- ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface
- USB 3.1 Boost
- Disk Unlocker
- Turbo LAN
- Crystal Sound 2
- Interactive HomeCloud
- ASUS EZ DIY :
- Precision Tweaker 2
- ASUS O.C. Tuner
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 2
- ASUS USB BIOS Flashback
- Push Notice
- ASUS Q-Design :
- ASUS Q-Shield
- ASUS Q-Code
- ASUS Q-LED (CPU, DRAM, VGA, Boot Device LED)
- ASUS Q-Slot
- ASUS Q-DIMM
- ASUS Q-Connector
- Special Memory O.C. Design
- Turbo App
- Fan Xpert 3
Operating System Support - Windows® 8.1 86x64
- Windows® 8 86x64
- Windows® 7 86x64
Back I/O Ports - 1 x PS/2 keyboard/mouse combo port(s)
- 1 x LAN (RJ45) port(s)
- 2 x USB 3.1 (teal blue)
- 4 x USB 3.0 (blue)
- 4 x USB 2.0
- 1 x Optical S/PDIF out
- 5 x Audio jack(s)
- 1 x USB BIOS Flashback Button(s)
Internal I/O Ports - 1 x AAFP connector
- 2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) (19-pin)
- 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
- 1 x SATA Express connector: gray,
- 1 x M.2 Socket 3 with M Key design, type 2242/2260/2280/22110 storage devices support (Support PCIE SSD only)
- 1 x TPM connector(s)
- 1 x COM port(s) connector(s)
- 8 x SATA 6Gb/s connector(s)
- 1 x CPU Fan connector(s) (1 x 4 -pin)
- 1 x CPU OPT Fan connector(s) (1 x 4 -pin)
- 4 x Chassis Fan connector(s) (4 x 4 -pin)
- 1 x S/PDIF out header(s)
- 1 x Thunderbolt header(s)
- 1 x 24-pin EATX Power connector(s)
- 1 x 8-pin ATX 12V Power connector(s)
- 1 x EZ XMP switch
- 1 x System panel(s) (Q-Connector)
- 1 x Chassis Intrusion connector(s)
- 1 x DRCT header(s)
- 1 x MemOK! button(s)
- 1 x Thermal sensor connector(s)
- 1 x TPU switch(es)
- 1 x EPU switch(es)
- 1 x CPU/DRAM overvoltage jumper(s)
- 1 x Power-on button(s)
- 1 x Reset button(s)
- 1 x Clear CMOS jumper(s)
- 1 x 5-pin EXT_FAN(Extension Fan) connector
Accessories - User's manual
- ASUS Q-Shield
- 4 x SATA 6Gb/s cable(s)
- 1 x SLI bridge(s)
- 1 x Q-connector(s) (2 in 1)
Form Factor - ATX Form Factor
- 12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )
Note - 1* The PCIe x16_4 shares bandwidth with M.2 x4. When M.2 socket is occupied, the PCIe x16_4 slot will be disabled.
- 2* The PCIe x16_4 shares bandwidth with M.2 x4. When M.2 socket is occupied, the PCIe x16_4 slot will be disabled.The PCIe x16_3 slot support x8 devices only.
- 3* The PCIe x16_2, PCIe x1_1 and USB3_E56 connectors share the same bandwidth. By default, the PCIe x16_2 slot and PCIe x1_1 slot will automatically run at x1 mode with USB3_E56 enabled for best resource optimization.
- 4* Due to chipset behavior, The SATA6G_78, SATA6G_910 ports (black) do not support IRST including RAID configuration.
- 5* These functions will work depending on the CPU installed.