Designer Bluetooth Desktop

Designed to perform as beautifully as it looks.

With its ultra-thin and modern look, the Designer Bluetooth Desktop complements the look of your desk. It wirelessly pairs to your laptop or tablet with the latest Bluetooth Smart technology– instantly connecting without wires or dongles to manage. A full-sized keyboard with built-in number pad and mouse will keep you productive at your desk.

Even with its minimalist design, this keyboard gives you a robust typing experience with chiclet-style, soft touch keys. Media keys are included, so you can easily control music and videos.

Manufacturer Part Number
7N9-00003
EAN/UPC
0885370889468,885370889468
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Version Information

Product Name: Microsoft Designer Bluetooth Desktop
Product Version: Microsoft Designer Bluetooth Keyboard
Keyboard Version: Microsoft Designer Bluetooth Mouse

Product Dimensions

Keyboard Length: 15.3 inches (389 millimeters)
Keyboard Width: 4.41 inches (112 millimeters)
Keyboard Depth/Height: 0.78 inches (19.8 millimeters)
Keyboard Weight: 14.8 ounces (420 grams) includes 2 AAA alkaline batteries; battery weight may vary
Mouse Length: 4.22 inches (107 millimeters)
Mouse Width: 2.36 inches (60.1 millimeters)
Mouse Depth/Height: 1.02 inches (25.8 millimeters)
Mouse Weight: 2.82 ounces (80 grams) includes 2 AAA alkaline battery; typical battery weight may vary

Compatibility and Localization

Interface: Bluetooth Low Energy Compatible 4.0
Operating Systems:

  • Microsoft Windows 8.1, Windows 8, Windows RT 8.1, and Windows RT 8
  • Mac OS10.10+
  • Android 4.4+
Top-line System Requirements: Requires a PC that meets the requirements for and has installed one of these operating systems:
  • For a Windows-based PC:
    • Windows 8.1, Windows 8, Windows RT 8.1, or Windows RT 8
  • For other operating systems:
    • Mac OS10.10+
    • Android 4.4+
Compatibility Logos:
  • Compatible with Microsoft Windows 8
  • Bluetooth Smart logo
  • Android logo
Keyboard Localization:
  • Available language sets will vary by product and sales channel.
  • 104 key configuration: Arabic, Chinese (Simplified), Chinese (Traditional), Czech, English (Canada), English (North America), International English (Euro), International English (ROW), Greek, Hebrew, Russian, and Thai
  • 105 key configuration: All Nordic, English (UK), French (Belgium/Azerty), French (Canada), French (France), German (Germany), German (Switzerland/Luxemburg), Hungarian, Iberian, Italian, Spanish (Euro), Spanish (Latam), and Turkish
  • 106 key configuration: Korean
  • 107 key configuration: Brazilian (Portuguese)
  • 109 key configuration: Japanese
Wireless Technology

Wireless Platform: Nordic nRF51822 (Bluetooth Low Energy)
Wireless Frequency: 2.4 GHz frequency range
Wireless Range: 32 feet (10 meters) in open air, up to 16 feet (5 meters) in office environment typical
Bluetooth Profile Support: HID Over Gatt Profile (HOGP)

Tracking Technology

Mouse Tracking System: Microsoft-proprietary BlueTrack Technology
Imaging Rate: Dynamically adaptable to 2400 frames per second
X-Y Resolution: 1000 points per inch (39.4 points per millimeter)
Tracking Speed: Up to 10 inches (254 millimeters) per second

Power Requirements

Battery Type and Quantity:
  • Keyboard: 2 AAA alkaline batteries (included)
  • Mouse: 2 AAA alkaline batteries (included)
Battery Life:
  • Keyboard: Up to 12 months typical
  • Mouse: Up to 6 months typical
Product Feature Performance

QWERTY Key Life: 5,000,000 actuations per key
Function Key Features: Windows 8 Charms keys and Windows Start key
Function Key Life: 500,000 actuations per key
Media Key Features: Mute, Volume -, Volume +, Pause/Play, Page -, and Page +
Media Key Life: 500,000 actuations per key
Typing Speed: 200 characters per minute
Mouse Button Features: 3 buttons
Right & Left Button Life: 3,000,000 actuations at no more than 2.5 actuations per second
Mouse Scrolling Features: Standard vertical scrolling
Wheel Vertical Scrolling Life:
  • 100,000 revolutions (away from user)
  • 300,000 revolutions (towards user)
Storage Temperature & Humidity: -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)

Certification Information

Country of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances: This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH) regulation regarding Substances of Very High Concern.
FCC/IC ID: This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model numbers: 1678 Designer Bluetooth Keyboard and 1679, Designer Bluetooth Mouse. FCC ID: C3K1678 and C3K1679. IC ID: 3048A-1678 and 3048A-1679.
Agency and Regulatory Marks:
  • ACMA Declaration of Conformity (Australia and New Zealand)
  • DWLFM Certificate (Bahrain)
  • ANATEL Certificate (Brazil)
  • IC ID, RSS-210 Certificate of Acceptance (Canada)
  • SUBTEL Certificate (Chile)
  • EIP Pollution Control Mark, EPUP (China)
  • CMIIT Certificate (China)
  • NTRA Certificate (Egypt)
  • RTT&E Declaration of Conformity (European Union)
  • WEEE (European Union)
  • POSTEL Certificate (Indonesia)
  • MIC Certificate (Israel)
  • VCCI and TELEC Certificates (Japan)
  • TRC Certificate (Jordan)
  • CCK Certificate (Kenya)
  • KCC Certificate (Korea)
  • MOT Certificate (Kuwait)
  • SIRIM Certificate (Malaysia)
  • ICTA Certificate (Mauritius)
  • IFETEL Certificate (Mexico)
  • ANRT Certificate (Morocco)
  • TRA Certificate (Oman)
  • MTC Certificate (Peru)
  • ICT Certificate (Qatar)
  • EAC and FAC Certificates (Russia, Kazakhstan)
  • CITC Letter (Kingdom of Saudi Arabia)
  • IDA Approval (Singapore)
  • ICASA Certificate (South Africa)
  • NCC Certificates (Taiwan)
  • NTC SDoC (Thailand)
  • UNIIRT Certificate (Ukraine)
  • TRA Certificate (United Arab Emirates)
  • FCC ID, Grant of Equipment Authorization (USA)
Windows Certification Kit (WCK):
  • Mouse ID: 1705706 (32-bit), 1705707 (64-bit) Microsoft Windows 8.1, and 1705708 Microsoft Windows 8.1 RT
  • Keyboard ID: 1709884 (32-bit and 64-bit) and 1709888 Microsoft Windows 8.1 RT