Silver Seal Waterproof Keyboard

Silver Seal Dishwasher Safe Keyboard IP68, 100% WATERPROOF, includes Silver Seal technology for antimicrobial product protection, 14K Gold-plated USB, Seal Cap, Black, USB. Limited Lifetime Warranty

The Seal Shield keyboard is the original, medical grade, dishwasher safe keyboard used by hospitals worldwide.  The Seal Shield keyboard starts with our patent pending electronic waterproofing technology.  Electronic components are sealed in a watertight housing safely tucked into this award-winning keyboard solution.  Enjoy True Type typing comfort from the full-travel IBM-style keys which are laser etched to prevent fading from frequent washings or even cleaning with mild abrasives.  The Seal Shield keyboard features a 24K Gold-plated USB connector that will not rust or corrode from water exposure.  Our exclusive Seal Cap (Patent Pending) prevent water intrustion through the cable connector when the keyboard is being washed.

Seal Shield waterproof technology means that the keyboards can be disinfected with healthcare grade sprays, without ever being disconnected or powering down.  Engineered to international waterproof standard IP-68, the Seal Shield keyboard is the ideal washable solution regardless of your preferred cleaning methods.

Don't be fooled by lower rated imitations and spill-proof solutions.  Only Seal Shield technology guarantees that your keyboard is 100% waterproof, fully submersible and dishwasher safe.  The Silver Seal keyboard also includes Silver Seal technology for antimicrobial product protection from mold, mildew and odor causing bacteria.

Manufacturer Part Number
SSKSV207
EAN/UPC
0810491020391,810491020391
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility: Windows

Key layout: 104 (US) 105 (International)

L x W x H: 18.03in x 6.42in x .98in (45.8cm x16.3cm x 2.5cm)

Weight: 1.37 lbs (.622kg)

Cable Length: 6in (15cm) Quick ConnectTM with USB extension cable

Connection Types: Gold-plated USB

Key Switch: Membrane key switch with tactile feedback

Key Switch Operating Force: 55 ± 10gf

Key Switch Life Cycle: Greater than 10 million keystrokes

Keycaps Type:
Laser etched

Total Key Travel: .225 ± .025 in (3.0 ± 0.5mm)

Operating Voltage:
+ 5VDC ± 5%

Power Consumption: 50mA maximum (with LED lights on)

EMI - RFI: Conforms to FCC rules for a Class B computing device

Approvals/Certifications/Ratings: IP 68, NEMA 4X, RoHS, WEEE, CE, FCC

Waterproof and Dustproof Ratings:
100% Waterproof and Dustproof (IP 68, NEMA 4X)