AC750 Wi-Fi Range Extender

Boost Your Wireless Network

Tired of Wi-Fi “dead zones”? TP-LINK’s range extender connects to your router wirelessly, strengthening and expanding its signal into areas it can’t reach on its own. The device also reduces signal interference to ensure reliable Wi-Fi coverage throughout your home or office.

Next-Generation Wi-Fi with Universal Compatibility

The range extender features the next-generation Wi-Fi standard, 802.11ac. Wireless AC technology lets it run on dual bands at a blazing combined speed of up to 750Mbps, including 433Mbps on its 5GHz channel and 300Mbps on its 2.4GHz channel. Plus, the extender can work with any standard Wi-Fi router or wireless access point.

Manufacturer Part Number
RE210
EAN/UPC
0845973072063,845973072063,6935364072049
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

  • Standards and Protocols: IEEE802.11ac, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
  • Interface: 1 * 10/100/1000M Ethernet Port (RJ45)
  • Plug Type: EU, UK, US
  • Button: RE (Range Extender) Button, Reset Button, LED Button, Power Button
  • Dimensions (W X D X H): 3.7x 2.1 x 3.0in. (94 x 54 x 75.2mm)
  • Antenna: 2* external
  • Power Consumption: About 6.5W
WIRELESS FEATURES
  • Frequency: 2.4GHz & 5GHz(11ac)
  • Signal Rate:
    • 5GHz:Up to 433Mbps
    • 2.4GHz:Up to 300Mpbs
  • Reception Sensitivity:
    • 2.4G:
      • 270M: -70dBm@10% PER
      • 130M: -70dBm@10% PER
      • 108M: -73dBm@10% PER
      • 54M: -75dBm@10% PER
      • 11M: -86dBm@8% PER
      • 6M: -92dBm@10% PER
      • 1M: -94dBm@8% PER
    • 5G:
      • 390M: -60dBm@10% PER
      • 29.3M: -83dBm@10% PER
      • 180M: -64dBm@10% PER
      • 13.5M: -87dBm@10% PER
      • 78M: -68dBm@10% PER
      • 6.5M: -90dBm@10% PER
      • 54M: -75dBm@10% PER
      • 6M:-90dBm@10% PER
  • Transmit Power: < 20 dBm (EIRP)
  • Wireless Modes: Range Extender
  • Wireless Functions:
    • WMM (Wi-Fi Multimedia)
    • Wireless Statistic
    • Concurrent Mode boost both 2.4G/5G WiFi band
    • High Speed Mode for great speed for HD Gaming and video
    • Wireless Mac Filter
    • Domain Login Function
  • Wireless Security:
    • 64/128-bit WEP
    • WPA-PSK / WPA2-PSK
OTHERS
  • Certification: CE, FCC, RoHS
  • Package Contents:
    • AC750 WiFi Range Extender RE210
    • RJ-45 Ethernet Cable
    • Quick Installation Guide
  • Package Dimensions (W X D X H): 4.0 x 3.5 x 6.1in. (100.5 x 89 x 155.5mm)
  • System Requirements: Microsoft® Windows® 98SE, NT, 2000, XP, Vista or Windows 7, 8, Mac® OS, NetWare®, UNIX® or Linux.
  • Environment:
    • Operating Temperature: 0°C~40°C (32°F~104°F)
    • Storage Temperature: -40°C~70°C (-40°F~158°F)
    • Operating Humidity: 10%~90% non-condensing
    • Storage Humidity: 5%~90% non-condensing