AC1200 High Gain Wireless Dual Band USB Adapter

802.11ac - The Next Generation of WiFi

TP-LINK’s Archer T4UH comes with the next generation Wi-Fi standard – 802.11ac, 3 times faster than wireless N speeds. With 867Mbps wireless speeds over the crystal clear 5GHz band or 300Mbps over the 2.4GHz band, the Archer T4UH is the superior choice for seamless HD streaming, online gaming and other bandwidth-intensive tasks.

AC1200 Wireless Speed

The 5GHz 867Mbps is perfect for HD video streaming and lag-free online gaming, while using 2.4GHz 300Mbps Wi-Fi for normal use such as web surfing.

Manufacturer Part Number
ARCHER T4UH
EAN/UPC
6935364080051,0845973080051,845973080051
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

  • Interface: USB 3.0
  • Button: WPS button
  • Dimensions (W X D X H): 3.5×2.7×0.7 in. (90×68×16.8mm)
  • Antenna Type: Omni Directional
WIRELESS FEATURES
  • Wireless Standards:
    • IEEE 802.11ac, IEEE 802.11a,
    • IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
  • Frequency:
    • 5GHz
    • 2.4GHz
  • Signal Rate:
    • 5GHz
      • 11ac: Up to 867Mbps(dynamic)
      • 11a: Up to 54Mbps(dynamic)
    • 2.4GHz
      • 11n: Up to 300Mbps(dynamic)
      • 11g: Up to 54Mbps(dynamic)
      • 11b: Up to 11Mbps(dynamic)
  • Reception Sensitivity:
    • 5GHz:
      • 11a 6Mbps: -96dBm
      • 11a 54Mbps: -79dBm
      • 11ac HT20: -73dBm
      • 11ac HT40: -67dBm
      • 11ac HT80: -63dBm
    • 2.4GHz:
      • 11b 11Mbps: -92dBm
      • 11g 54Mbps: -77dBm
      • 11n HT20: -71dBm
      • 11n HT40: -69dBm
  • Transmit Power: <20dBm (EIRP)
  • Wireless Modes: Ad-Hoc / Infrastructure mode
  • Wireless Security: Support 64/128 bit WEP, WPA-PSK/WPA2-PSK, 802.1x
  • Modulation Technology: DBPSK, DQPSK, CCK, OFDM, 16-QAM, 64-QAM
OTHERS
  • Certification: CE, FCC, RoHS
  • Package Contents:
    • Wireless Adapter Archer T4UH
    • Resource CD
    • Quick Installation Guide
    • USB Cable
  • System Requirements: Windows 8.1 (32/64bits), Windows 8 (32/64bits), Windows 7 (32/64bits), Windows XP(32/64bits)
  • Environment:
    • Operating Temperature: 0℃~40℃ (32℉~104℉)
    • Storage Temperature: -40℃~70℃ (-40℉~158℉)
    • Operating Humidity: 10%~90% non-condensing
    • Storage Humidity: 5%~90% non-condensing