Tri-Band Wireless-AC3200 Gigabit Router

Tri-Band Wireless-AC3200 Gigabit Router

  • Ultra-fast 802.11ac Wi-Fi router with a combined tri-band data rate of 3200Mbit/s for smooth up to 4K/UHD video playback, ultra-fast file-sharing for large files and low-latency online gaming.
  • Tri-Band Smart Connect automatically selects the fastest of the three available frequency bands for each device, based on the device’s speed, signal strength and how busy each band is.
  • Built-in USB 2.0 and USB 3.0 ports for up to 10-times faster data transfers to USB storage devices1, printer sharing, and 3G/4G dongle support.
  • ASUSWRT graphical user interface for easy, CD-free 30-second setup and hassle-free advanced network control.
  • AiProtection with Trend Micro with triple-strength total network security, plus robust parental controls and privacy protection.
  • ASUS AiCloud 2.0 lets you access, sync, share and stream your files anywhere, on any internet-connected device.

Manufacturer Part Number
RT-AC3200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network Standard

IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac, IPv4, IPv6

Product Segment

AC3200 ultimate AC performance: 600+1300+1300 Mbps

Data Rate

802.11a : 6,9,12,18,24,36,48,54 Mbps
802.11b : 1, 2, 5.5, 11 Mbps
802.11g : 6,9,12,18,24,36,48,54 Mbps
802.11n : up to 450 Mbps
802.11n TurboQAM:up to600 Mbps
802.11ac: up to 1300 Mbps

Antenna

External antenna x 6

Operating Frequency

2.4GHz/5GHz

Encryption

64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , Radius with 802.1x, WPS support

Firewall & Access Control

Firewall: SPI intrusion detection,DoS protection
Access control: Parental control, Network service filter, URL filter, Port filter

Management

UPnP, IGMP v1/v2/v3, DNS Proxy, DHCP, SNMP, NTP Client, DDNS, Port Trigger, Virtual Server, DMZ, System Event Log

VPN Support

IPSec Pass-Through
PPTP Pass-Through
L2TP Pass-Through
PPTP server
OpenVPN server
PPTP client
L2TP client
OpenVPN client

WAN Connection Type

Internet connection type : Automatic IP, Static IP, PPPoE(MPPE supported), PPTP, L2TP

Utilities

.Download master
- support BT, NZB, HTTP, ED2K
- support encryption, DHT, PEX and magnet link
- upload and download bandwidth control
- download scheduling
.Media server:
- Image: JPEG
- Audio: mp3, wma, wav, pcm, mp4, lpcm, ogg
- Video: asf, avi, divx, mpeg, mpg, ts, vob, wmv, mkv, mov
.QoS:
- WMM
- User definable rules for IP/MAC/Port. Upload and Download bandwidth management.
- ACK/SYN/FIN/RST/ICMP with Highest priority
.Guest Network
- 2.4GHz guest network x 3, 5GHz-1 guest network x 3, 5GHz-2 guest network x 3
.Printer Server: multifunctional printer support(Windows nly), LPR protocol support
.File server: Samba and FTP server with account management
.PPTP VPN server
.Network map
.Traffic monitor

Ports

1 x RJ45 for 10/100/1000/Gigabits BaseT for WAN, 4 x RJ45 for 10/100/1000/Gigabits BaseT for LAN
USB 2.0 x 1
USB 3.0 x 1

Button

WPS Button, Reset Button, Power Button, Wireless on/off Button, LED on/off Button

LED Indicator

PWR x 1
Wireless x 2
WAN x 1
LAN x 4
WPS x 1

Power Supply

AC Input : 110V~240V(50~60Hz)
DC Output : 19 V with max. 2.37 A current

OS Support

Windows® 8.1 86x64
Windows® 8 86x64
Windows® 7 86x64
Windows® Vista 86x64
Windows® 2000 86x64
Windows® ME
Windows® XP 86x64
Windows® Server 2003
Windows® Server 2008
Mac OS X 10.1
Mac OS X 10.4
Mac OS X 10.5
Mac OS X 10.6
Mac OS X 10.7
Mac OS X 10.8
Mac OS X
Linux Kernel (Support Ubuntu only)
Linux

Dimensions

11.4 x 7.4 x 2.28 inch (WxDxH) ~ mm

Weight

2.24 lbs

Color

Black

Package Content

.RT-AC3200 Tri-band Gigabit Router
.RJ-45 Cable
.Power Adapter
.Quick Start Guide
.Warranty Card
.Support CD (User manual & Utility software)

Router Special Features

3G/4G data sharing, AiCloud, Printer server, Download Master, AiDisK, Multiple SSIDs, Parental Control

Operation mode

Wireless router mode
Media bridge mode

  • All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
  • PCB color and bundled software versions are subject to change without notice.
  • Brand and product names mentioned are trademarks of their respective companies.