MediaStation BRXL Portable Blu-Ray Writer - BRXL-PT6U2VB

Buffalo's MediaStation 6x Portable Blu-ray Writer with M-Disc Support offers high-capacity disc writing with fast Blu-ray read and write speeds in a small, portable package. It offers optimal burning and playback performance of Blu-ray discs, DVDs and CDs on laptops and netbooks and features BDXL support for writing to high capacity Blu-ray discs and M-DISC support for longer life recordings .

  • USB 2.0
  • Blu-Ray, DVD, CD, M-DISC
  • BDXL Support
  • Ultra-slim and compact
  • USB bus powered
  • Integrated USB cables
  • Video upscaling
  • CyberLink™ Media Suite

Powered by USB, the MediaStation 6x Portable Blu-ray Writer integrates two USB cables, including one for data transfers and second power boost USB cable to supply extra power to the unit when necessary, increasing reliability during use. Included is the CyberLink Media Suite which offers rich Blu-ray and DVD burning and playback tools. Additionally, support for DVD upscaling allows for standard definition DVDs to be viewed and re-recorded in new HD quality. Its slim design fits easily inside a laptop or netbook bag, for a perfect portable companion for any mobile computer.

Manufacturer Part Number
BRXL-PT6U2VB
EAN/UPC
0747464130224,747464130224
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT SPECIFICATIONS

BLU-RAY™ READ/WRITE SPEEDS
BD-R SL: 6x Read / 6x Write
BD-R DL: 6x Read / 6x Write
BD-R TL: 4x Read / 4x Write
BD-R QL: 4x Read / 4x Write
BD-RE SL: 6x Read / 2x Write
BD-RE DL: 6x Read / 2x Write
BD-RE TL: 4x Read / 2x Write
BD-ROM SL: 6x Read
BD-ROM DL: 6x Read

DVD READ/WRITE SPEEDS
DVD-R SL: 8x Read / 8x Write
DVD-R DL: 8x Read / 6x Write
DVD+R SL: 8x Read / 8x Write
DVD+R DL: 8x Read / 6x Write
DVD-RW: 8x Read / 6x Write
DVD+RW: 8x Read / 8x Write
DVD-RAM: 5x Read / 5x Write
DVD-ROM SL: 8x Read
DVD-ROM DL: 8x Read
DVD-VIDEO SL: 4x Read
DVD-VIDEO DL: 4x Read

CD READ/WRITE SPEEDS
CD-R: 24x Read / 24x Write
CD-RW: 24x Read / 16x Write
CD-ROM: 24x Read

SPECIFICATIONS
Connector Type: USB 2.0
Dimensions (WxHxD in): 5.43 x 5.98 x 0.57
Weight (lb): 0.49
Client OS Support: Windows 8.1*/8*/7*/Vista*, Windows RT8.1/RT, MacOS X 10.10/10.9/10.8
*32bit/64bit support
Power Consumption: Max 7.5 W
Power Supply: Inline USB