MEGABOOM Speaker System

FREAKISHLY AMAZING SOUND

UE MEGABOOM is a portable wireless speaker on steroids. Blast freakishly amazing 360-degree sound with deep, heart-pounding bass–everywhere you go.

360 DEGREE SOUND
UE MEGABOOM is designed to blast the same freakishly amazing sound to every corner of the party. It's only a party when everyone is having a great time.

DEEP BASS. AMAZING SOUND.
With dual passive radiators, performance drivers and advanced digital signal processing UE MEGABOOM drives loud, rich, clear and balanced sound that will sound awesome with any playlist.

DOUBLE UP
Wirelessly Double Up with a second UE MEGABOOM or UE BOOM and take your party to 11. Use the app to control the balance and to choose between Stereo or Double sound.

Manufacturer Part Number
984-000478
EAN/UPC
0097855110350,097855110350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS CAPABILITIES:

  • Pair up to 8 Bluetooth® enabled source devices - Connect up to two source devices at the same time.
  • Wirelessly play (stream) to 2 UE MEGABOOMs from one source.
  • Mobile range of play is up to 30m (100 ft).
  • NFC (passive) enabled - (works with active NFC enabled source devices * Android Jellybean and higher).


AUDIO:

  • Maximum Sound Level: 90dBA
  • Frequency Range: 65Hz - 20kHz
  • Drivers: Two 2" drivers and two 2” x 4” Passive Radiators
  • Rechargeable Lithium-Ion Battery for up to 20 hours of battery life between Micro USB charges.


POWER:

  • Actual battery life will vary with use, settings and environmental conditions.
  • Serviceable battery (it can be replaced)
  • Charge time: 2.5 hours


APP CONFIGURABLE (iOS AND ANDROID)
2-YEAR LIMITED HARDWARE WARRANTY

DIMENSIONS:

  • Diameter: 8.3cm (3.3”)
  • Height: 22.6 cm (8.9”)
  • Weight: 877 g (speaker only)


COMPATIBILITY:
For Audio Playback:

- Smartphones, tablets and other devices that support Bluetooth® and Bluetooth Smart® wireless audio profile [Advanced Audio Distribution Profile (A2DP)] or 3.5 mm audio output.

For Phone Calls:

- Phones that support Bluetooth® Hands-Free Profile (HFP1.5)

Waterproof - IPX7 rated:

- UE MEGABOOM can be immersed in liquid up to 1m for up to 30 minutes.