BL2711U Widescreen LCD Monitor

The world’s first 27" 4K2K monitor for designers.

The BL2711U, world’s first 27" 4K2K ultra-high-definition (UHD) resolution monitor with built-in 100% sRGB, IPS technology and exclusive CAD/CAM, animation and low blue light modes for designers to improve design efficiency.

Manufacturer Part Number
BL2711U
EAN/UPC
0840046031930,840046031930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel
Color Depth: 10bits
Back Light Unit: LED
LCD Size: 27.0
Aspect Ratio: 16:9
Resolution (max.): 3840x2160at 60Hz(DP, HDMI-2) 3840x2160at 30Hz(DVI, HDMI-1)
Display Area(mm): 596.16x335.34
Pixel Pitch (mm): 0.155
Brightness (typ): 300
Native Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 20M:1
Panel Type: IPS technology
Viewing Angle (L/R;U/D) (CR>=10): 178/178
Response Time(Tr+Tf) typ.: 12ms, 4ms (GtG)
Display Colors: 1.07 Bil.
Color Gamut: 100% sRGB

Regulations

TCO: TCO 6.0

Audio/Video Inputs/Outputs

Input Connector: DVI-DL / HDMI1.4 / HDMI2.0 / DP1.2 / headphone jack / line in

Dimensions & Weight

Dimensions(HxWxD mm): H:550.62X639X239.65  L:410.72X639X239.65
Dimensions with Wall Mount (HxWxD mm): 384.95X639X69.75
Net Weight (kg): 8
Gross Weight (kg): 11

Special Features

AC Switch: Yes
Auto Pivot: Yes
Animation mode: Yes
CAD/CAM mode: Yes
Flicker-free Technology: Yes
Senseye®: Yes
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
HDCP: Yes
Color Temperature: Reddish / Normal/ Bluish /user mode
VESA Wall Mounting: 100x100mm
Swivel (left/right): 45 / 45
Speaker: 3Wx2
USB Hub: USB3.0*2(Side) / USB 3.0*2 (Rear)
Tilt (down/up): -5~20
Pivot: 90°
Height Adjustment (mm): 140mm
PIP/PBP: Yes
Low Blue Light: Yes
Windows® 8.1 Compatible: Yes
K Locker: Yes
Mac Compatible: Yes

Included Accessories

EnergyStar6.0: 6.0

Power

Power Consumption (On mode): 42W
Power Consumption (Off mode): 0.5W