Enhanced SSP with Quad Core Processor
Experience enhanced SoC performance with a quad core processor. SSP is an integrated, open platform providing a powerful streamlined solution to reduce TCO in digital signage deployments through savings in hardware installation and operating costs.
All-in-One Solution
The DB22D features SSP enabled with media player functionality via SoC, built-in processing, built-in power control and MagicInfo content management software for an all-in-one digital signage solution that allows users to effectively and efficiently coordinate their signage.
Sleek Industrial Design
Slim-direct LED backlight technology delivers a sleek industrial design with a 2.3" chassis depth that is combined with a 22" form factor for an elegant look in small placements. LED also slims your TCO thanks to up to 50% energy savings over CCFL.
Connectivity and Control
Discover versatile connectivity options to display a range of exceptional content that speaks to your audience. Connections include D-sub, USB, HDMI and WiFi embedded and external control capability via RS232C. Built-in WiFi allows you to eliminate LAN cables for simpler installation.
Adapts to Your Business
Small shops, shopping malls and large chain stores can utilize the DB22D as a shelf-level or endcap solution. Enterprises can share agenda or meeting room information outside of conference rooms. In public spaces, advertising or floor level information can be displayed on the inside of an elevator.
Note:
Series Name
DB Series
Screen Size
21.5"
Resolution
1920x1080 (16:9)
Brightness
250 nits
SMART Signage Platform
Yes
Wi-Fi
Yes
Full Specifications
Series Name
Series Name
DB Series
Display
Screen Size
21.5"
Panel Technology
Slim Direct-LED Backlight
Resolution
1920x1080 (16:9)
Brightness
250 nits
Contrast Ratio (Typical)
1000:1
Viewing Angle (H/V)
178:178
Response Time
5ms
Connectivity
Input
VGA (D-sub 15 pin), HDMI, Stereo mini Jack
External Control
RS232C(in) thru stereo jack, RJ45
Power
Power Supply
AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption (Typical/Max)
40W / 44W
Power Consumption (Standby)
< 0.5W
Environmental Conditions
Operating Temperature
32ºF ~ 104ºF
Operating Humidity
10~80%
Features
Special
Built-in SpeakersTemperature Sensor, Pivot Display, Image Rotation, Button Lock, Clock Battery(80hrs Clock Keeping), Built in Speaker, WiFi Module Embedded, Magic Clone(to USB), Auto Source Switching & Recovery, RS232C/RJ45 MDC,Plug and Play (DDC2B), PIP/PBP, Smart Scheduling, Smart F/W update, Built In MagicInfo Player S2
SMART Signage Platform
Yes
Media Player Type
Cortex-A9 1GHz Quad Core, 1.5GB DDR3, 4GB FDM, USB 2.0, Linux OS
VESA Standard Wall-Mount Interface
100 x 100mm
Wi-Fi
Yes
Dimensions
Without Stand (W x H x D)
20.0" x 12.3" x 2.27"
Packaging (W x H x D)
22.4" x 14.8" x 5.0"
Bezel Width
17.5mm (top), 14.9mm (side), 24.5mm (bot)
Weight
Product Weight
7.9 lb.
Package Weight
7.9 lb.
Green Management
RoHS Compliant
Yes
Emission Standard
EMC
Packaging Recyclability
Packing Materials Recyclable