Turbo NAS TS-431 NAS Server

The TS-431 is a powerful yet easy-to-use network storage center for backup, synchronization, remote access, and home entertainment. With the Notes Station, you can easily create digital notes on your private cloud and share with friends and colleagues at no extra cost. Powered by an advanced ARM® Cortex® A9 dual-core processor, the TS-431 delivers incredible performance as a home NAS with three USB 3.0, one eSATA, and dual LAN ports. See how TS-431 can enhance your digital lifestyle.

  • Build a private cloud-based notebook and share with friends and colleagues with the Notes Station and Qnotes mobile app
  • Organize & manage files and backup tasks in one centralized location
  • Synchronize files between computers, laptops, and mobile devices
  • Archive, manage, enjoy and share media collections with the dedicated Photo Station, Video Station and Music Station apps
  • Enjoy family videos, movies, music, and photos on your TV with DLNA and AirPlay streaming
  • Transcode videos offline and enjoy smooth video streaming even when your network connection is restricted
  • Create a 24/7 surveillance center for your home/small office

Dual-core processor delivers high performance

Equipped with powerful yet energy efficient Freescale™ ARM Cortex-A9 dual-core 1.2GHz processor, the TS-431 is a high-performance home NAS providing incredible performance of up to 110MB/s read & 80MB/s write throughput. The TS-431’s enhanced encryption and decryption performance provides transfer speeds of over 30MB/s with AES-256 bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive personal data stored in the TS-431. You can also use the TS-431 as a home multimedia hub to enjoy your photo, music and videos while downloading or backing up files without impacting the TS-431’s performance. When installed with the latest 802.11ac or dual-band 2.4GHz/5GHz 802.11n Wi-Fi USB adapter, the TS-431 can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.

High Efficiency with dual LAN support

The TS-431 supports multiple port-trunking modes, enabling IT administrators to set up link aggregation to increase total data transmission capability. Failover and dual IP are also supported to ensure continuous system operations. The supported port-trunking modes include: Balance-rr (Round-Robin), Active Backup, Balance XOR, Broadcast, IEEE 802.3ad, Balance-tlb (Adaptive Transmit Load Balancing) and Balance-alb (Adaptive Load Balancing).

QTS - Simple and efficient

Thanks to QTS intuitive user interface, system operations of the TS-431 are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Manufacturer Part Number
TS-431-US
EAN/UPC
0885022007639,885022007639
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: Freescale™ ARM® Cortex®-A9 dual-core 1.2GHz processor with hardware encryption engine
DRAM: 512MB
Flash Memory: 512MB eMMC
Hard Disk Drive: 4 x 3.5" or 2.5" SATA 6Gb/s, SATA 3Gb/s HDD or SSD
NOTE:
1. The system is shipped without HDD.
2. For the HDD compatibility list, please visit http://www.qnap.com/compatibility
Hard Disk Tray: 4 x Hot swappable tray
LAN Port: 2 x Gigabit RJ-45 Ethernet port
LED Indicators: Power, Status, LAN, USB, HDD1-4
USB/eSATA: 3 x USB 3.0 port (Front: 1, Rear: 2)
1 x eSATA port (Rear)
Support USB & eSATA storage devices, USB printer, pen drive, and UPS etc.
Buttons: Power, USB One-Touch-Copy, reset
Alarm Buzzer: System warning
Form Factor: Tower
Dimensions: 177(H) x 180(W) x 235(D) mm
6.97(H) x 7.09(W) x 9.25(D) inch
Weight: Net: 3 kg (6.61 lbs); Gross: 4.3 kg (9.48 lbs)
Power Consumption (W): HDD standby: 14.84W
In operation: 33.75W
(with 2TB HDDs installed)
Operating Temperature: 0 - 40˚C / 32~104°F
Humidity: 5 ~ 95% RH non-condensing, wet bulb: 27˚C
Power Supply: External Power Adapter, 90W, 100-240V
Secure Design: Kensington security slot for theft prevention
Fan: 1 x quiet cooling fan (12 cm, 12V DC)
Certification: FCC, CE, BSMI, VCCI, C-TICK