300Mbps Wireless N Gigabit Ceiling Mount Access Point

What This Product Does

The TP-LINK’s EAP120 business Access Point provides a flexible, easy-to-deploy, manageable and robust security business-class wireless network solution. Simple mounting design to easily mount to a wall or ceiling. WLAN configuration and management are simplified through clustering function or centralized management software. EAP120 also features captive portal and auto RF management, making it ideal for the high-density, intensive demanding businesses environment, include campus, hotels, malls and offices.

Manufacturer Part Number
EAP120
EAN/UPC
6935364071837,0845973071837,845973071837
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES
Interface: Gigabit Ethernet (RJ-45) Port *1(Support IEEE802.3af PoE)
Console Port *1
Button: Reset, Power On/Off
Dimensions (W X D X H): 7.1 x 7.1 x 1.9 in. (180*180*47.5mm)
Wireless Standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Antenna Type: Internal 2* 4dBi Omni
Power Consumption: 4.4 W
Power Supply: PoE or External 12VDC / 1A Power Supply
Mounting: Ceiling /Wall Mounting (Kits included)
Physical Security Lock: Kensington Lock Slot
Watch Dog: Yes

WIRELESS FEATURES
Frequency: 2.4-2.4835GHz
Signal Rate: 11n: Up to 300Mbps(dynamic)
11g: Up to 54Mbps(dynamic)
11b: Up to 11Mbps(dynamic)
Reception Sensitivity: 300M: -71dBm@10% PER
150M: -75dBm@10% PER
54M: -78dBm@10% PER
11M: -93dBm@8% PER
6M: -92dBm@10% PER
1M: -96dBm@8% PER
Transmit Power: <20dBm(EIRP)
Wireless Modes: Cluster, Standalone Mode
Wireless Functions: Multiple SSIDs (Up to 8 SSIDs)
Enable/Disable Wireless Radio
Automatic Channel Assignment
Transmit Power Control (Adjust Transmit Power on dBm)
QoS(WMM)
Load Balance
Wireless Schedule
Wireless Statistics based on SSID/AP/Client
Wireless Security: Captive Portal Authentication
Wireless Mac Address Filtering
Wireless Isolation Between Clients
SSID to VLAN Mapping
Rogue AP Detection
802.1X Support
64/128/152-bit WEP / WPA / WPA2-Enterprise,WPA-PSK / WPA2-PSK

MANAGEMENT
CLI (Command Line Interface): Yes
Cluster: Up to 24 APs in one cluster
EAP Controller Software: Yes
Email Alerts: Yes
LED ON/OFF Control: Yes
Management MAC Access Control: Yes
SNMP: v1,v2c
System Logging Local/Remote Syslog: Local/Remote Syslog
Telnet: Yes
Web-based Management: HTTP/HTTPS

OTHERS
Certification: CE, FCC, RoHS
Package Contents: 300Mbps Wireless N Gigabit Ceiling Mount Access Point EAP120
Power Adapter
Mounting Kits
Resource CD
Installation Guide
System Requirements: Microsoft Windows XP, Vista, Windows 7, Windows 8
Environment: Operating Temperature: 0℃~40℃ (32℉~104℉)
Storage Temperature: -40℃~70℃ (-40℉~158℉)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing