CHALLENGER GO Keyboard

The CHALLENGER GO is a sleek form factor membrane switch gaming keyboard. The CHALLENGER GO has blue LED backlighting throughout the keyboard and on the sides as well, built-in 2 USB port hub, and a removable cable design; making this keyboard your ’GO to’ keyboard for LAN.

FAST RESPONSE KEYS

keys The sleek aesthetic and membrane switch were purposely chosen for the CHALLENGER GO, to create a very short travel distance to actuation on each key. This enables Tt eSPORTS to design the CHALLENGER GO gaming keyboard to have extremely fast response. Giving you the ability to game your best.

40 PROGRAMMABLE MACROS

The CHALLENGER GO comes with 10 dedicated macro keys (5 on each side), when paired with 4 storable profiles comes out to 40 programmable macros. Fn + F12 to switch between profiles, with a dedicated LED indicator light above the num. pad area.

Manufacturer Part Number
KB-VEL-MBBLUS-01
EAN/UPC
0841163053898,841163053898
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Spec

COLOR: BLACK
INTERFACEUSB
MEMBRANE, MECHANICAL, PLUNGER: MEMBRANE
ON-BOARD FAN DEVICE: NO
ANTI-GHOSTING KEYS: SPECIFIC COMBINATION
ON-BOARD MEMORY SIZE: FLASH ROM
NO. OF GAME PROFILES: 4
NO. OF MACRO KEYS: 10 X 4
POLLING RATE: 1000 HZ
BACK-LIGHT: YES, BLUE IN 4 LEVELS
WRIST REST: YES, UNDETACHABLE
GRAPHICAL UI: YES
ON-BOARD AUDIO JACKS: NO
SMART CABLE MANAGEMENT: YES
GOLD-PLATED USB: YES
USB CABLE DETACHABLE:  YES
MULTIMEDIA KEYS: 7
ON-BOARD USB PORT: 2
KEYSTROKE LIFECYCLE: 10 MILLION
CABLE LENGTH: 2M BRAIDED
DIMENSION (LXWXH): 497 * 202 * 24 MM
OTHER FEATURES: BOTH SIDE BLUE LIGHT