USB 3.0 Port Extender for iMac

Aluratek's USB 3.0 Port Extender for iMac brings an easily accessible USB 3.0 port to the front of your computer. Appleā€™s recent iMac models are designed with the USB ports hidden on the backside making connecting and disconnecting peripherals a challenge especially if you are frequently accessing these ports.

Made specifically to work with iMac (released November 2012 or later), AUHM0301F simply plugs into one of the USB ports on the back of your iMac. The creative "J" shape design of AUHM0301F extends a USB 3.0 port around to the front of your computer and snugly attaches into one of the air-vent holes on the bottom edge of your iMac. You can use multiple extenders if looking to connect multiple USB devices

Manufacturer Part Number
AUHM0301F
EAN/UPC
0812658012744,812658012744
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Connectivity: USB 3.0
  • UPC: 8 12658 01274 4
  • Warranty: 1 Year
  • Product Weight: 0.6 oz
  • Product Dimensions: 3 x 1.5 in. (7.6 x 3.8 cm)