MR32 Cloud Managed 802.11ac AP

High performance cloud-managed 802.11ac wireless
The Cisco Meraki MR32 is a three–radio, cloud-managed 2x2 MIMO 802.11ac access point. Designed for general purpose next-generation deployments in offices, schools, hospitals and hotels, the MR32 provides performance, security, and manageability.

The MR32 provides a maximum 1.2 Gbps data rate with concurrent 802.11ac and 802.11n 2x2:2 MIMO radios, and security and spectrum visibility via a third radio dedicated to 24x7 WIDS/WIPS and automated RF optimization. An integrated Bluetooth low energy (BLE) radio delivers Beacon functionality and BLE device scanning.

The combination of cloud management, 802.11ac, full-time RF environment scanning, and an integrated Bluetooth technology delivers the high throughput, reliability, and flexibility required by the most demanding business applications like voice and high-definition streaming video, both today and tomorrow.

MR32 and Meraki Cloud Management: A Powerful Combo
The MR32 is managed through the Meraki cloud, with an intuitive browser-based interface that enables rapid deployment without training or certifications. Since the MR32 is self-configuring and managed over the web, it can even be deployed at a remote location without on-site IT staff.

The MR32 is monitored 24x7 via the Meraki cloud, which delivers real-time alerts if the network encounters problems. Remote diagnostics tools enable real-time troubleshooting over the web, meaning multi-site, distributed networks can be managed remotely.

The MR32’s firmware is always kept up to date from the cloud. New features, bug fixes, and enhancements are delivered seamlessly over the web, meaning no manual software updates to download or missing security patches to worry about.

Manufacturer Part Number
MR32-HW
EAN/UPC
0810979012061,810979012061
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Radios

  • One 2.4 GHz 802.11b/g/n, one 5 GHz 802.11a/n/ac, one dedicated for dual-band WIPS & spectrum analysis, and one dedicated to Bluetooth Low Energy
  • Concurrent operations of all four radios
  • Max data rate 1.2 Gbit/s
Operating bands:
FCC (US)
  • 2.412-2.484 GHz
  • 5.150-5.250 GHz (UNII-1)
  • 5.725 -5.825 GHz (UNII-3)
CE (Europe)
  • 2.412-2.484 GHz
  • 5.150-5.250 GHz (UNII-1)
  • 5.250-5.350, 5.470-5.600, 5.660-5.725 GHz (UNII-2)
802.11ac and 802.11n Capabilities
  • 2 x 2 multiple input, multiple output (MIMO) with two spatial streams
  • Maximal ratio combining (MRC)
  • Beamforming
  • 20 and 40 MHz channels (802.11n), 20, 40, and 80 MHz channels (802.11ac)
  • Packet aggregation
Power
  • Power over Ethernet: 37 - 57 V (802.3af compatible)
  • 12 V DC
  • Power consumption: 13.87W max (802.3af)
  • Power over Ethernet injector and DC adapter sold separately
Mounting
  • All standard mounting hardware included
  • Desktop and wall mount
  • Ceiling tile rail (9/16, 15/16 or 1 ½” flush or recessed rails), assorted cable junction boxes
  • Bubble level on mounting cradle for accurate horizontal wall mounting
Physical Security
  • Two included security screw options
  • Kensington lock hard point
  • Anti-tamper cable bay
  • Concealed mount plate
Environment
  • Operating temperature: 32 °F to 104 °F (0 °C to 40 °C)
  • Humidity: 5 to 95% non-condensing
Physical Dimensions
  • 10.0” x 6.1” x 1.5” (253.4 mm x 155.8 mm x 37.1 mm), not including deskmount feet or mount plate
  • Weight: 25 oz (0.7kg)
Antenna
  • Integrated omni-directional antennas
Interfaces
  • 1x 100/1000Base-T Ethernet (RJ45)
  • 1x DC power connector (5 mm x 2.1 mm, center positive)
Security
  • Integrated policy firewall (Identity Policy Manager)
  • Mobile device policies
  • Air Marshal: Real-time WIPS (wireless intrusion prevention system) with alarms
  • Rogue AP containment
  • Guest isolation
  • Teleworker VPN with IPsec
  • PCI compliance reporting
  • WEP, WPA, WPA2-PSK, WPA2-Enterprise with 802.1X
  • TKIP and AES encryption
  • VLAN tagging (802.1q)
Quality of Service
  • Wireless Quality of Service (WMM/802.11e)
  • Advanced Power Save (U-APSD)
  • DSCP
  • 802.1p
  • Layer 7 application traffic shaping and firewall
Mobility
  • PMK and OKC credential support for fast Layer 2 roaming
  • 802.11r and 802.11k
  • Layer 3 roaming
LED Indicators
  • 2 Ethernet status
  • 1 power/booting/firmware upgrade status
Regulatory
  • Anatel (Brazil), FCC (US), IC (Canada), CE (Europe), C-Tick (Australia/New Zealand)
  • RoHS
  • For additional country-specific regulatory information, please contact Meraki sales
Warranty
  • Lifetime hardware warranty with advanced replacement included
Ordering Information
  • MR34-HW Meraki MR34 Cloud Managed AP
  • AC-MR-1-XX Meraki AC Adapter for MR Series (XX = US, EU, UK or AU)
  • MA-INJ-4-XX Cisco Meraki 802.3at Power over Ethernet Injector (XX = US, EU, UK or AU)
  • Note: Meraki Enterprise license required.

Does not come with a power supply