CX850M ATX12V & EPS12V Power Supply

CX Series™ Modular power supply units are an excellent choice for basic system builds and desktop PC computer upgrades, offering high reliability, low noise, easy installation. The flexible modular cabling system lets you use only the cables you need, and 80 PLUS Bronze certified efficiency means less excess heat, lower noise, and lower power bills. The large-diameter, thermally controlled fan makes CX Series Modular quieter at idle, and the large diameter reduces noise even when you’re pushing your system hard. And, the matte black finish, black-sleeved cables and black connectors help give your system a restrained, high-tech look.

Manufacturer Part Number
CP-9020099-NA
EAN/UPC
0843591054539,843591054539
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Model: CX850M
AC Input Rating
AC Input: 100-240V
Input Current: 12A – 6A
Frequency: 47 ~ 63 Hz