ThinkCentre Tiny-in-One 23

ThinkCentre® Tiny-in-One 23 (TIO) offers a full AIO experience with clean cabling, and effortless setup. Compatible with all current generation Tiny products, TIO also delivers unparalleled configurability. Tiny is simply slotted into the back of the monitor and that means CPU and monitor can be maintained and upgraded individually – no need to replace or repair the entire system. Perfect for large organizations and any space-constrained environment.

Manufacturer Part Number
10DQPAR6US
EAN/UPC
0888772533915,888772533915
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Part number: 10DQPAR6US
Description: ThinkCentre Tiny-in-One 23

Additional Product Information
Other Information: [Software Requirements] The ThinkCentre Tiny-in-One 23 features factory-preset display modes. The actual display modes used depend on the attaching system unit, the operating system, and application software. Microsoft Windows Vista Microsoft Windows 7 Microsoft Windows 8, 8.1

Display
Brightness: 250cd/m2
Max Colors Built in Screen: 16.7M
Contrast Ratio: 1000:1
Display Type: All In One
Ergonomics: EPEAT Gold,Turkey RoHS,EU RoHS,China RoHS
Height Adjustment Metric: 110mm
Height Adjustment Metric Units: mm
Maximum Resolution: 1920x1080
Case Color: Black
Monitor Technology: TN
Native Resolution: 1920x1080
Power Supply Type: External
Pixel Pitch/Type - Diagonal: 0.265mm
Refresh Time: 5
Refresh Time Units: Milliseconds
Screen Illumination: WLED Backlit
Viewable Image Size Inches: 23.0
Viewable Image Height Metric: 286.4
Viewable Image Height Metric Units: mm
Viewable Image Width Metric: 509.2
Viewable Image Width Metric Units: mm
Stand: Lift Tilt Swivel
Swivel: 45°/45°
Tilt: -5° / 35°
Recommended Resolution: 1920 x 1080
Vertical Viewing Angle: 160

Physical Properities
Agency Approvals & Certifications: CCC (China),CE (Europe),CECP,WEEE,RoHS (China),RoHS (Turkey),CU(Russia),RoHS EU,RoHS Ukraine,BSMI (Taiwan),FCC Class B (USA),VCCI(Japan),C-TICK (Australia/New Zealand),JEITA (Japan),CSA (Canada),KC (Korea),EPEAT Gold,IC (Canada),TUV-GS,CU(Belarus),CUL,IEC EN60950 CB Report
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 69.60
Depth: 69.60mm
Depth Metric Units: mm
Depth (US): 1.97in
Height Metric: 520.14
Height: 520.14mm
Height Metric Units: mm
Height (US): 20.48in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 15.43
Weight US Units: lbs
Weight Metric: 7.0
Weight Metric Units: Kg
Width Metric: 563
Width: 563mm
Width Metric Units: mm
Width (US): 22.171in

Warranty
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service