Home Smart Switch (with Wireless Extender)

TRENDnet’s Home Smart Switch with Wireless Extender, model THA-101, is a combination smart electrical outlet and powerful N300 wireless extender. Use the free Apple® or Android™ mobile app from any internet connection to turn on and off a light, fan, electronic device, or appliance. Create a daily schedule to turn on/off the outlet to match your needs or to give the illusion that you’re home. Place the THA-101 in an area of your home with low wireless coverage – the powerful built-in N300 wireless extender connects to your existing wireless router and broadcasts a strong wireless network.

Manufacturer Part Number
THA-101
EAN/UPC
0710931190014,710931190014,0710931190007,710931190007,0710931190021,710931190021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Smart Home App

  • Quick in-app THA-101 installation
  • Power on/off the electrical outlet from any internet connection
  • Create weekly on/off electrical outlet schedule
  • View real time power consumption: Energy (KWh), current (A), voltage (V), power (W)
  • Manage multiple THA-101 units from the app
Hardware Standards
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n (up to 300 Mbps)
Device Interfaces
  • Electrical outlet
  • WPS button
  • Power switch
  • LED indicators
  • Reset button
Special Features
  • Overcurrent protection
  • Requires existing wireless network in order to function
Encryption
  • Wireless encryption: WEP, WPA/WPA2-PSK
Media Access Protocol
  • CSMA/CA with ACK
Antenna Gain
  • 2 x 2 dBi
Frequency
  • 2.412 - 2.484 GHz
Wireless Channels
  • FCC: 1-11, ETSI: 1-13
Modulation
  • 802.11b: CCK (11 Mbps & 5.5 Mbps), DQPSK (2 Mbps), DBPSK (1 Mbps)
  • 802.11g: OFDM with BPSK, QPSK and 16/64-QAM
  • 802.11n: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
Wireless Output Power (EIRP)/Receiving Sensitivity
  • 802.11b: 17 dBm (typical)/-84 dBm (typical) @ 11 Mbps
  • 802.11g: 14 dBm (typical)/-73 dBm (typical) @ 54 Mbps
  • 802.11n: 14 dBm (typical)/-70 dBm (typical) @ 300 Mbps
Power
  • 100 - 240 V AC, 50 /60 Hz
  • Consumption: 6 Watts max.
Power Capacity
  • US: 1800 Watts / 15 Amps
  • EU/UK: 3120 Watts / 13 Amps
Operating Temperature
  • 0 - 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 95% non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 93 x 58 x 37 mm (3.7 x 2.3 x 1.46 in.)
Weight
  • US: 138 g (4.9 oz.)
  • EU: 156 g (5.5 oz.)
  • UK: 160g (5.6 oz.)
Warranty
  • 3 year limited

Package Contents

  • THA-101
  • Multi-Language Quick Installation Guide
  • CD-ROM (User’s Guide)