550W FIO Power Supply Kit

Manufacturer Part Number
730941-B21
EAN/UPC
0887758529683,887758529683
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating Temperature: 41° to 122°F (5° to 50°C)
  • Operating Relative Humidity: (%) 5% to 95%, non-condensing
  • Operating Elevation: The maximum ambient temperature of the power supply shall have an altitude derating, from sea level, of 1.0°C per every 304.8 m (1.8°F perevery 1000 ft) above sea level to a maximum of 3048 m (10,000 ft).
  • Storage Temperature: -40° to 185°F (-40 to 85°C)
  • Storage Relative Humidity: (%) 5% to 95%, non-condensing
  • Storage Elevation: 0 to 50,000ft (0 to 15,240m)
Input Voltage
  • Low Line Rated: 100V - 127V; Min 90V to Max 132V
  • High Line Rated: 200 - 240V; Min 180V to Max 264V
  • Input Frequency Rated: 50 to 60Hz; Min 47Hz to Max 63Hz
  • Conformance Standards: CE Mark, UL, CUL, IEC, EN, KC, BSMI, CCC, TUV, CISPR Class A
  • Mechanical Dimensions (WxHxD): 4.23 x 1.57 x 6.9 in (10.74 x 3.99 x 17.53 cm)
  • Unit Weight: 2.38 lbs (1.08 kg)
  • Kit Contents: Factory integrated 550W FIO power supply