G-DRIVE USB G1 2000GB Silver PA

Compact, high-performance storage

G-DRIVE® USB delivers high performance storage in a compact and robust, yet stylish package. Featuring a remarkably fast USB 3.0 interface that meets the needs of the creative professional, this 7200RPM drive is encased in an all-aluminum enclosure that looks as good on your desk as it does on the road. It’s designed for storage- intensive multimedia files, including video, photos, audio and music libraries. Ideal for high-speed data transfer and available in capacities up to 6TB, G-DRIVE USB is Mac OS® compatible and easily reformatted for Windows®. Plus, it’s Time Machine® ready so you can quickly back-up all your files.

Manufacturer Part Number
0G03902
EAN/UPC
0705487197501,705487197501
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: 1x USB 3.0 (compatible with USB 2.o)

Data Transfer Rate:
2TB, 3TB and 4TB: 165MB/s
6TB: 226MB/s

Size (LxWxH): 7.7” x 5” x 1.26”

Weight: 2.4lbs

System Requirements:
Mac® OS 10.7 +
Windows® 8.1, 8 and 7

Box Contents:
G-DRIVE® USB External Hard Drive
(1) USB 3.0 cable (compatible with USB 2.0)
Quick Start Guide
AC power adapter
3-Year limited warranty