Premium 2 Conductor Shielded Flexible Plenum Bulk Audio Cable 1000ft Black Reel

Comprehensive CVC-2TW/P is a twisted pair plenum audio cable. Made up of two #22 awg bare copper wires, with a # 26 awg tinned copper drain wire, the CVC-2TW/P is perfect for all audio applications requiring a plenum cable. An overall shield of aluminum mylar foil provides 100% coverage. CVC-2TW/P has a UL rating of CL2P/CMP and can be used without conduit. The 22 gauge twisted pair is perfect for carrying audio signals for pro-audio,sound systems,and recording studios. The CVC-2TW/P comes in 1000 foot put- ups and includes a ripcord and sequential foot markings to facilitate easy cable management and inventory control.

Manufacturer Part Number
CVC-2TW/P-1000BR
EAN/UPC
0808447068900,808447068900
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Conductor Quantity: 2
Gauge: 22 AWG Stranded Bare Copper
Conductor Colors: Black, Red
Drain Wire: 26 AWG tinned copper
Shield: 100% Aluminum Mylar foil wrap
Impedance: 55 Ohms
Capacitance: 25 between adjacent conductors; 45 between conductors and shield
NOM Velocity of Propagation: 69%
Bulk Lengths: 500/1000
Jacket: Flex-Plenum
Jacket Color: Black
Overall Diameter: .132"
UL Rating: CMP/FT6
Voltage Rating: 300V
Temperature Rating: 75 deg C
Weight Lbs: 15
RoHS Compliant: Yes
Warranty: Lifetime