DashDrive Durable HD650 Hard Drive

The HD650 combines state-of-the-art materials with precise engineering to create an external storage solution that features improved ruggedness and data safety. The drive utilizes an ultra-fast USB 3.0 interface for improved transfer speed, and an azure LED indicates power and transfer status. Its flowing lines and striking colors make it a great looking storage option for valuable files, especially for people with active and outdoor lifestyles.

Designed to Absorb the Hardest Knocks

The triple-layer construction of the HD650 incorporates unique silicone material with exceptional elasticity to provide great shock absorption on all axes.

The Capacity You Need

As the quantity of treasured high-definition photos and videos continues to increase for the average consumer, the HD650 comes in capacities of 500 gigabytes, 1 terabyte and 2 terabyte, providing ample storage space for modern digital lives.

Dazzling Blue LED Indicator

The HD650 portable hard drive features a brilliant blue LED indicator to indicate power and data transfer status.

Surface Protected

The housing is constructed of a durable composite plastic material, highly resistant to scratching and marring.

Latest Hardware and Interface Specifications

The SuperSpeed USB 3.0 interface delivers blazing data transfer speed, which can be monitored by the blue LED indicator. The HD650 is fully compatible with Windows 8.x (and earlier) operating systems.

Manufacturer Part Number
AHD650-2TU3-CBK
EAN/UPC
0842243007985,842243007985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 500GB / 1TB / 2TB
Color: Black / Red
Dimensions (L x W x H): 121 x 81 x 21mm (4.8 x 3.2 x 0.8 in)
Weight: 201g (7.1 oz)
Interface: SuperSpeed USB 3.0 (backward compatible with USB 2.0)
Texture: Plastic / Rubber
Warranty: 3 years
Opt. Voltage: USB DC 5V

System requirements:

  • Windows XP/Vista/7/8/8.1
  • Mac OS X 10.6 or later
  • Linux Kernel 2.6 or later
Accessories: USB 3.0 cable; Quick Start Guide
Opt. Temperature: 5°C (41°F) to 50°C (121°F)