Swift PG278Q Widescreen LCD Monitor

Forged for Gaming Perfection: The world's first WQHD G-SYNC monitor with rapid 144Hz refresh rate and 1ms response time

  • Crisp 27-inch, 2560 x 1440 visuals combined with fast 144Hz refresh rate, 1ms response time, made smooth by NVIDIA®G-SYNC™ technology
  • Exclusive GamePlus onscreen timer/crosshair, 60-120-144Hz refresh rate turbo key and intuitive 5-way OSD navigation joystick
  • Complete ergonomic tilt, swivel, pivot and height adjustment with VESA mount capability for optimal placement

Manufacturer Part Number
PG278Q
EAN/UPC
4716659752455,4716659752479,4716659917649,4716659752462
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 27.0"(68.47cm) Auto
True Resolution: 2560x1440 *
Pixel Pitch: 0.233mm
Brightness(Max): 350 cd/㎡
Contrast Ratio (Max): 1000:1
Viewing Angle (CR≧10): 170°(H)/160°(V)
Response Time: 1ms (Gray to Gray)
Display Colors: 16.7M (real 8 bit)

Video Feature

Trace Free Technology
Color Temperature Selection: 4 Modes
3D Technology: Shutter Glasses 3D Technology
GamePlus(modes): Yes (Crosshair/Timer)
HDCP support

Convenient Hotkey

GamePlus
5-way OSD Navigation Joystick
Turbo key

I/O Ports

Signal Input: DisplayPort 1.2
USB Port(s): 3.0x2

Signal Frequency

Digital Signal Frequency: 89~222KHz(H)/50~144Hz(V)

Power Consumption

Power On: <90W**
Power Saving/Off: <0.5W

Mechanical Design

Chassis Colors: Black
Tilt: +20°~-5°
Swivel: Yes
Pivot: Yes
Height Adjustment: Yes
VESA Wall Mounting: 100x100mm

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD): 619.77x362.96x237.9mm
Box Dimension (WxHxD): 756x456x300mm

Weight

Net Weight (Esti.): 7.0Kg
Gross Weight (Esti.): 10.5Kg

Accessories

Power cord
Power adapter
DisplayPort cable
USB 3.0 cable
Quick start guide
Support CD
Warranty Card

Regulation Approval

Energy Star®, BSMI, CB, CCC, CE, CEL level 1, C-Tick, CU, ErP, FCC, J-MOSS, KCC, PSE, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7)

Note

Powered by NVIDIA G-SYNC Technology and NVIDIA Ultra Low Motion Blur Technology.
NVIDIA 3D Vision Ready (3D Vision 1 and 2 kit-compatible)

*WQHD Resulution
2D mode: 2560x1440 (up to 144Hz)
3D mode: 2560x1440 (up to 120Hz)
2D Surround: 7680x1440 (up to 144Hz)
3D Surround: 7680x1440 (up to 120Hz)

**Based on EnergyStar 6.0 testing standard