RS650-AMAAB1-US ATX12V & EPS12V Power Supply

  • Unique 3D circuit design offers high efficiency and improves the heat dissipation. It reduces the unnecessary cables which results in much lower crosstalk, signal noise and improves airflow
  • Powerful Single +12V rail for superior load balancing and VGA compatibility. All series supports VGA up to Nvidia Titan.
  • Modular cable designs for better cable management
  • Custom DC-DC module design offers higher efficiency and voltage stability
  • Haswell C6/C7 support & zero load operation
  • 80 PLUS Bronze certified: up to 88% efficiency @ typical load

Manufacturer Part Number
RS650-AMAAB1-US
EAN/UPC
0884102024047,884102024047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: RS650-AMAAB1-xx
Type: Intel Form Factor ATX 12V V2.31
Dimension (W x L x H): 150 x 140 x 86mm / 5.9 x 5.5 x 3.4 inch
Input Voltage: 100-240Vac (Full Range)
Input Current: 10 - 5A
Input Frequency Range: 60 - 50Hz
PFC: Active PFC (>0.9 typical)
Power Good Signal: 100-500ms
Hold Up Time: >16ms
Efficiency: 85% Typically
MTBF: >100,000 Hours
Protection: OVP/UVP/OPP/OTP/SCP/OCP
Output Capacity: 650W
Operation Temperature: 0~40°C
Regulatory: CE/FCC/UL/TUV/RCM/EAC/BSMI/CCC
Certifications: 80 Plus Bronze
Connector: MB 20+4 Pin x 1, CPU12V 4+4 Pin x 1, PCI-e 6+2 Pin x 4, SATA x 8, 4Pin Peripheral x 6, 4Pin Floppy x 1