CYLON Portable Bluetooth Speaker

With the Hipstreet CYLON Portable Bluetooth Speaker you can enjoy your tunes or hands free calls with this ultra compact, portable wireless speaker. Powerful high performance stereo full range speakers. Includes Bluetooth version 2.0 and is A2DP compliant. Easily connect to iPhone and most bluetooth equipped devices. Aux in jack for iPod, Mp3 players or any device with a 3.5 mm jack. Perfect at the office, home or while travelling. Includes USB charging cable.

Manufacturer Part Number
HS-BTSP825B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

2 x 3W Power Output       
Built-in Lithium Rechargeable Battery
Up to 4 hours of continuous play        
USB charging cable