EA6100 AC1200 Dual-Band Smart Wi-Fi Wireless Router

FAST TRANSFER RATES FOR VIDEO STREAMING AND ONLINE GAMING

The AC1200 features dual wireless bands (2.4 GHz and 5 GHz) with data speeds up to N300 Mbps + AC867 Mbps, great for media-intense applications such as video streaming and online gaming.

Four Fast Ethernet ports make it easy to connect devices directly to the router or share data on external storage devices. Plus, use the USB 2.0 port to transfer files from a storage device or share a printer across your Wi-Fi network.

BEAMFORMING TECHNOLOGY HELPS ELIMINATE DEAD SPOTS

Beamforming focuses the Wi-Fi signal directly to your smartphones, tablets, and laptops instead of sending out a general transmission. The result is a more efficient network with a wider range.

When your device doesn't have to work as hard to receive data, it means not only greater efficiency for you, but also a longer battery life for your connected devices.

Manufacturer Part Number
EA6100-CA
EAN/UPC
0745883638611,745883638611
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Platform Compatibility:

  • Windows XP
  • Windows Vista 32/64
  • Windows 7 32/64
  • Windows 8 32/64
  • Windows 8.1 32/64
  • Mac OS X 10.5.8 Leopard
  • Mac OS X 10.6.1 Snow Leopard
  • Mac OS X 10.7 Lion
  • Mac OS X 10.8 Mountain Lion
  • Mac OS X 10.9 Mavericks
Operating Temperature:
32 to 104°F (0 to 40°C)
Operating Humidity:
10 to 80% Noncondensing
Max. Link Rate:
867 Mbps
LEDs:
Power/Wi-Fi Protected Setup, Internet, Ethernet (link, activity)
Network Standards:
  • IEEE 802.11a
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n
  • IEEE 802.11ac
Radio Frequency Bands:
2.4 & 5GHz
Model Name:
Linksys EA6100
Storage Temperature:
-4 to 140 °F (-20 to 60 °C)
Ports:
Power, Internet, Ethernet (1-4), USB 2.0
Buttons:
Reset