Wireless Mobile Mouse 1850

Designed for Comfort and Portability

The Wireless Mobile Mouse 1850 is designed for life on the go, offering wireless freedom and built-in transceiver storage for ultimate mobility. Comfortable to use with either hand and a scroll wheel for easy navigation makes this mouse the ideal device for your modern, mobile lifestyle.

Manufacturer Part Number
U7Z-00002
EAN/UPC
0885370726954,885370726954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Version Information

Product Name: Microsoft® Wireless Mobile Mouse 1850
Product Version: Microsoft Wireless Mobile Mouse 1850
Mouse Version: Microsoft Wireless Mobile Mouse 1850
Transceiver Version: Microsoft Nano Transceiver v1.1

Product Dimensions

Mouse Length: 3.95 inches (100 millimeters)
Mouse Width: 2.29 inches (58.1 millimeters)
Mouse Depth/Height: 1.51 inches (38.2 millimeters)
Mouse Weight: 3.17 ounces (90 grams) includes 1 AA alkaline battery; typical battery weight may vary
Transceiver Length: 0.72 inches (18.3 millimeters)
Transceiver Width: 0.51 inches (13.1 millimeters)
Transceiver Depth/Height: 0.17 inches (4.4 millimeters)
Transceiver Weight: 0.05 ounces (1.6 grams)

Compatibility and Localization

Interface: USB 2.0 Compatible
Operating Systems1:

  • Microsoft Windows® 8.1, Windows 8, Windows RT 8.1, Windows RT 8, and Windows 7
  • Mac OSX v10.7-10.9
  • Android 3.2 and 4.2
1Advanced functionality not available with all devices and/or operating systems. See compatibility information at: www.microsoft.com/hardware/compatibility.
Top-line System Requirements:
Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Windows 8.1, Windows 8, or Windows 7
Compatibility Logos:
  • Compatible with Microsoft Windows 8 and Windows RT
  • Certified USB logo
Software Localization: No software required

Tracking Technology

Mouse Tracking System: LED optical technology
X-Y Resolution: Dynamically adaptable to 3000 frames per second
Tracking Speed: 1000 points per inch (39.4 points per millimeter)
Maximum Acceleration: Up to 20 inches (508 millimeters) per second

Wireless Technology

Wireless Frequency: 2.4 GHz frequency range
Wireless Range: 15 feet (5 meters) typical. Note: RF range is affected by many factors, such as nearby metallic objects and relative positioning of the mouse and receiver.

Product Feature Performance

Mouse Button Features: 3 buttons including scroll wheel button
Mobility Features: Snap-in receiver turns mouse off, conserving battery life
Mouse On/Off Switch Life: 3,000 actuations
Right & Left Button Life: 3,000,000 actuations at no more than 4 actuations per second
Wheel Button Life: 350,000 actuations at no more than 4 actuations per second
Mouse Scrolling Features: Standard vertical scrolling
Wheel Vertical Scrolling Life:
  • 100,000 revolutions (away from user)
  • 300,000 revolutions (towards user)
Storage Temperature & Humidity: -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)

Power Requirements

Battery Type and Quantity: 1 AA alkaline battery (included)
Battery Life: 6 months typical

Certification Information

Country of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances: This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH) regulation regarding Substances of Very High Concern
FCC/IC ID: This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model numbers: 1593, Wireless Mobile Mouse 1850 and 1636, Microsoft Nano Transceiver v1.1. FCC IDs: C3K1593 and C3K1636. IC IDs 3048A-1593 and 3048A-1636.
Agency and Regulatory Marks:
  • CNC Certificate (Argentina)
  • ACMA Declaration of Conformity (Australia and New Zealand)
  • DWLFM Certificate (Bahrain)
  • ANATEL Certificate (Brazil)
  • RSS-210 and IC ID, Certificate of Acceptance (Canada)
  • SUBTEL Certificate (Chile)
  • CMIIT Certificate (China)
  • EIP Pollution Control Mark, EPUP (China)
  • NTRA Certificate (Egypt)
  • R&TTE Declaration of Conformity, Safety and EMC (European Union)
  • WEEE (European Union)
  • POSTEL Certificate (Indonesia)
  • MIC Certificate (Israel)
  • VCCI and Telec Certificates (Japan)
  • TRC Certificate (Jordan)
  • KZ Certificate (Kazakhstan)
  • CCK Certificate (Kenya)
  • KCC Certificate (Korea)
  • MPT Certificate (Kuwait)
  • MOT Certificate (Lebanon)
  • SIRIM Certificate (Malaysia)
  • ICTA Certificate(Mauritius)
  • COFETEL Certificate (Mexico)
  • ANRT Certificate (Morocco)
  • NCC Certificate (Nigeria)
  • TRA Certificate (Oman)
  • PTA Certificate (Pakistan)
  • MTC Certificate (Peru)
  • ICT Certificate (Qatar)
  • GOST and FAC Certificates (Russia)
  • CITC Letter (Kingdom of Saudi Arabia)
  • RATEL Certificate (Serbia)
  • IDA Certificate (Singapore)
  • ICASA Certificate (South Africa)
  • BSMI and NCC Certificates (Taiwan)
  • NTC SDoC Certificate (Thailand)
  • CERT Certificate (Tunisia)
  • UkrSEPRO Certificate (Ukraine)
  • TRA Certificate (United Arab Emirates)
  • URSEC Certificate (Uruguay)
  • FCC ID, Grant of Equipment Authorization (USA)
  • CONATEL Certificate (Venezuela)
  • CB Scheme Certificate (International)
Windows Certification Kit (WCK): ID: PENDING Microsoft Windows 8 and PENDING Microsoft Windows RT