GL2760H Widescreen LCD Monitor

Enjoyment for Your Everyday Home and Work Life

Whether you're catching up on the latest show on the Internet or viewing documents, the BenQ GL2760H LED monitor is the perfect choice for you in style! Featuring dynamic ratio of 12M:1, Flicker-free, and response time of 2ms, this 27"W 16:9 LED monitor delivers you the audiovisual enjoyment.

Manufacturer Part Number
GL2760H
EAN/UPC
0840046030483,840046030483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color
Product
Color: Glossy Black

Panel

Screen Size: 27"W
Aspect Ratio: 16:9
Resolution (max.): 1920x1080
Pixel Pitch (mm): 0.311
Brightness ( typ.): 300nits
Native Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 12M:1
Panel Type: TN
Viewing Angle (L/R;U/D) (CR>=10): 170°/160°
Response Time(Tr+Tf) typ.: 2ms(GTG)
Display Colors: 16.7million
Color Gamut: 72% NTSC

Audio/Video Inputs/Outputs

Input Connector: D-sub / DVI / HDMI / Headphone jack

Dimensions
& Weight
CTN Dimensions (HxWxD mm): 490 x 715 x132
Dimensions(HxWxD mm): 488 x 641 x 215
Dimensions with Wall Mount (HxWxD mm): N/A
Net Weight (kg): 5.4
Gross Weight (kg): 7.3

Special
Features
Flicker-free Technology: Yes
Windows® 8.1 Compatible: Yes
K Locker: No
Senseye®: Senseye 3
Windows® 8 Compatible: Yes
PerfectMotion: No
AMA: No
HDCP: Yes
Color Temperature: Reddish / Normal/ Bluish / User mode
OSD Language: 17 languages
VESA Wall Mounting: 100 x100mm
Swivel (left/right): No
Speaker: No
USB Hub: No
Tilt (down/up): -5°/20°
Height Adjustment (mm): No

Power

Power Supply (90~264 AC): Built-in
Power Consumption (Power saving mode): <0.3W
Power Consumption (Base on Energy star ): 21W