B326HUL Widescreen LCD Monitor

Manufacturer Part Number
UM.JB6AA.001
EAN/UPC
0887899397509,887899397509
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model_Name: B326HUL
  • Fg_Description: B326HUL ymiidphz 32H 16:9 6ms 100000000:1 Max(ACM) 300nits LED 1xDVI 2xHDMI 1xDisplayport SPK USB 3.0 Hub Height adj. US PA PA TCO6.0 Darkgrey D.cable x1 H.cable x1 DP.cable x1 U.cable 3.0 x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brightness: 300nits
  • Certifications: EPEAT Gold(w/o K at Model Name)
  • Common Parts: VGA Cable
  • DVI Cable: 1
  • Display Format: 0.672916666666667
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 6
  • GridVista: N
  • HDMI Cable: 1
  • I/O SKU: 1D+2H+1DP+SPK
  • KB: N
  • MS: N
  • Model Name: B326HUL
  • Model name on Carton Label: B326HUL
  • Panel Size: 32H
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 6ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: USB Hub 3.0 (1up 4down)
  • VGA Cable: None
  • Version: EPEAT Gold(w/o K at Model Name)+Darkgrey+1xDVI 2xHDMI 1xDisplayport SPK+USB 3.0 Hub
  • Version on Rating Label: B326HUL ymiidphz
  • Warranty Card: AAC
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Darkgrey
  • Height adj. + Rotation: Height adj.
  • NS: PA