Clip Sport 8GB Flash MP3 Player

The Perfect Workout Partner

Our light, clip-on SanDisk Clip Sport MP3 Player goes the distance without getting in your way.

Stay in the Zone with the Clip Sport MP3 Player

You’re pushing through that tough final mile of your run when suddenly your phone tumbles out of your pocket, wrenching your headphones off, and lands in a puddle. Your energy-boosting, mood-lifting workout just morphed into a code red because, sure enough, your phone is fried. Too bad you didn’t have the Clip Sport MP3 player. No pockets needed, no puddles to fear. Just you, your music, and your great run.

Ready for a Marathon or a Mudder

The SanDisk Clip Sport MP3 Player has a clip that lets you attach it to your shirt, hat, or wristband while you're working out. It's also so lightweight that you may hardly realize it's there.

Large LCD Screen for Simple Navigation

The SanDisk Clip Sport MP3 Player contains a 1.44-inch color LCD screen (128x128 pixels) that allows you to operate the device easily and intuitively, even in the middle of a workout.

FM Tuner to Listen to the Radio

Along with a digital audio player, the SanDisk Clip Sport MP3 Player features a built-in FM tuner that lets you listen to your favorite radio stations while you're exercising. The tuner can also interface with your health club's wall-mounted television.

Ample Storage for Music, Audiobooks, and More

To fit your digital music library, this Clip Sport player is available with an internal storage capacity of 4GB or 8GB. A microSDHC™ memory cards slot is built into the device and offers the ability to add even more storage for songs, audiobooks or other audio files.

Rechargeable, Long-Lasting Battery

With the SanDisk Clip Sport player, you can enjoy up to 25 hours of battery life on a single charge -making it a long-lasting exercise companion. The battery can be recharged using a micro-USB 2.0 cable.

Compatibility and Warranty

The SanDisk Clip Sport MP3 Player is compatible with common MP3 and AAC audio file formats, along with Audible (DRM only), FLAC, Ogg Vorbis, WAV, and WMA (no DRM) files. It is backed by a one-year limited warranty (United States only). See warranty period for your region.

Manufacturer Part Number
SDMX24-008G-G46L
EAN/UPC
0619659110413,619659110413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 8 GB
Audio Formats: MP3, WMA (NO DRM), AAC, Ogg Vorbis, WAV, FLAC, and Audible (DRM only)
Screen: 1.44" TFT 1.44” (128x128 pixels) LCD screen
FM Tuner: Yes
Battery Life: Up to 25 Hours
Connection: Micro USB 2.0
Memory Card Slot: microSDHC™