LaserJet 220V Maintenance/Fuser Kit

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Features

Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.

HP maintenance kits help ensure your HP printer is always available, helping maximize your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.

HP maintenance kits include supplies that are built to last and backed by your HP warranty.

Manufacturer Part Number
C2H57A
EAN/UPC
0887111489814,887111489814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print technology : Laser
Page yield (black and white) : Average yield: 200,000 pages
Page yield footnote : Maintenance Kit life will vary based on the average job length.



Dimensions and weightDimensions and weight : Package dimensions (W x D x H) : 590 x 245 x 332 mm
Package weight : 5.2 kg

What's includedWhat's included : Warranty : 90-days parts only
What's in the box :

  • 220V Maintenance Kit
  • Intall guide




  • Related links
  •      Data Sheets / Documents

  •      Technical Support / Manuals