You're a gamer. You know that a mechanical keyboard means the difference between winning and losing. The original QuickFire Rapid gaming keyboard was embraced by gamers worldwide because it made the difference. Now the QuickFire TK takes the QuickFire Rapid and put it on steroids! Choose between 3 different Cherry MX switches. Each keycap is UV coated to make it durable. There's full LED backlighting with 3 modes and 5 brightness levels. NKRO over USB means every single keystroke will be registered. An embedded steel plate give you maximum stability and durability. 7 easy-access multimedia shortcut keys save time. A complete numpad lets you get work done while not gaming. The slim and lightweight size gives you plenty of room for your mouse. Great for LAN parties.
QuickFire TK mechanical keyboard built with high quality, genuine CHERRY MX keyswitches. Featuring full LED backlighting, N-Key Rollover in USB mode, and a unique compact layout, Quickfire TK is the portable keyboard for just about any need.
HIGH QUALITY MECHANICAL KEYSWITCHES
Genuine CHERRY MX keyswitches provide satisfying, tactile feedback with low noise output and superior durability.
FULL BACKLIGHTING
Completely backlit LEDs layout with 3 different lighting modes and 5 levels of brightness allow you to create the perfect illumination and visibility in low-light environments.
INTEGRATED NUMPAD BLOCK
The QuickFire TK’s unique NumPad block design merges both navigation and command keys. You get a compact keyboard with added functionality.
MULTIMEDIA SHORTCUTS
Take total control of your music and video playback with 7 easy-access buttons. A Windows Lock function also allows you to disable Windows keys for uninterrupted gaming.
ADDITIONAL PRODUCT FEATURES
N-key rollover registers an unlimited amount of simultaneous keypresses for dependable command execution.
Multi-media control keys and Windows lock key means gaming without skipping a beat.
Detachable braided cable with 18K gold USB connector for increased reliability and ultra low latency.
COMPACT AND ERGONOMIC FORM FACTOR
QuickFire TK features a tenkeyless form for those who favor portability and ergonomics.
COVERAGE
Parts, product replacement, and free technical support.
Note:
Model Number: SGK-4020-GKCR1-US (Red switch)
SGK-4020-GKCM3-US (Brown switch)
SGK-4020-GKCL1-US (Blue switch)
SGK-4020-GKCG1-US (Green Switch)
Key Switch Type: Cherry MX Red, Brown, Blue, Green
Backlight: 5 Brightness Levels
3 modes (Breathing, WASD or Full Backlight)
Red switch key has red backlight
Blue switch key has blue backlight
Brown switch key has white backlight
Green switch key has green backlight
Interface: USB 2.0 full speed
Key Rollover: NKRO (windows only)
Polling Rate: 1000 Hz /1 ms
Keycaps: ABS, grip coated, removable
Media Keys: 7 easy access multimedia shortcuts
Output: USB ports, audio ports, etc
Connector Cable: 1.8m, braided, gold plated, removable
Dimensions: 377.5(L) x 138(W) x 33(H) mm
14.9(L) x 5.4(W) x 1.3(H) inches
Weight: 800g/1.76 lbs
Packaged Dimensions: 38.1x14.3x4.2cm – 15x5.63x1.65 inch
Packaged Weight: 1.1kg-2.42lbs
Warranty: 2 years