4 Channel 6-Port SATA 6Gb/s PCIe RAID Host Card

The UGT-ST644R design encompasses great design and server technology into simple RAID Host controller. It uses the latest storage technology to bring SSD caching storage to the HDD drive to gain unparalleled access speed. This RAID Host controller enables the use of the industry's newest and fastest hard drives at 6Gb/s while providing backward compatibility to legacy SATA 3Gb/s or 1.5Gb/s drives. It uses the same cable and connectors as previous SATA generations to ease integration. Come standard for PCI Express 2.0 to double the bandwidth of the existing PCI Express bus for faster data throughput thus enhancing system performance for every type of computer user. Each PCI-Express 2.0 lane provides up to 500MB/s of throughput. It is also backward compatible with previous generation of PCI Express 1.0 technology. Using the onboard RAID firmware, the 4 SATA drives attached to this controller can be easily configured as 4 individual ports with no RAID or with RAID 0, RAID 1, RAID 10, and HyperDuo capabilities.

Manufacturer Part Number
UGT-ST644R
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: UGT-ST644R
Drive Capacity: 6.0TB* Hard Drive
Ports:
4 x Internal SATA 6Gb/s Ports (Backward Compatible with SATA II/I)
2 x External SATA (eSATA) Ports
Dimension: 111 x 68 x 18mm
Interface: PCIe v2.0
*Current shipping product supports; please check our website www.vantecusa.com for the latest updates.