Live Gamer HD

Live Gamer HD is a PCIe capture card made for hardcore PC gamers. The hardware encoder records and streams smooth, synced, and lag-free 1080p gameplay at the press of a button.

Picture Perfect

Live Gamer HD records at bitrates of up to 60 Mbps, indulging you and your viewers the pleasure of true-to-the-original picture quality.

Savior of CPU

The advanced H.264 encoder in Live Gamer HD takes the burden off your CPU. Your games will now run smoother, your videos will be lag-free, and kept at more manageable sizes too.

Tap and Go!

A simple tap is all it takes to start your recording or streaming session in our bundled software RECentral. The Hot Button also acts as an indicator. It flashes red when a session is live, so you'll know in a glance whether it's OK to go back to your normal self.

Manufacturer Part Number
MTVLIVGHD-C985
EAN/UPC
0912201952371,912201952371
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: PCI Express, USB (Hot Button)
Video Input: HDMI*
Audio Input: HDMI, 3.5 mm stereo
Video Output: HDMI pass-through
Audio Output: HDMI pass-through, 3.5 mm stereo pass-through
Maximum Capture Resolution: 1080p30 (60 Mbps)
Supported Resolution: 1080p, 1080i, 720p, 576p, 576i, 480p, 480i
Encoding Format: MP4 (codec: hardware H.264 encoder)
Bundled Software: RECentral
Compatible Software: DirectShow compliant software such as XSplit or OBS
Dimensions: 4.8 x 4.1 x 0.9 in (123 x 104 x 22 mm)
Weight: 3.6 oz (102.5 g)
* Live Gamer HD does not support viewing/recording/streaming of HDCP protected signals

System Requirements

Windows® 10 / Windows 8.1 / Windows 7
Intel® Core™ 2 Duo 2.4 GHz / AMD Athlon 64 X2 2.8 GHz
VGA card** supporting DirectX 9.0c
Sound card
512 MB RAM
** Discrete graphics card recommended for HD video capturing
Warning: Not compatible with AMD Ryzen AM4 Motherboards


In the Box

Live Gamer HD
Hot Button
HDMI cable
DVI to HDMI adapter
HDMI to DVI cable
3.5 mm audio cable
Quick guide